Quartet Heavy Duty Instant Easel, 63", Tripod Base, Supports 10 lbs, Collapsible
Taking an easel on-the-go does not mean you have to sacrifice durability. The Heavy Duty Instant Easel is lightweight and designed to be portable, but is tough enough to show off even the largest displays. Able to be set up and taken down in just a matter of seconds, this display easel stands 63" tall and can support up to 10 lbs. of display weight. While the easel height is fixed, the display holders can be adjusted and locked into place to secure signage at the desired level.
This instant easel is also fully collapsible to maximize portability. Measuring just 25" when folded the Heavy Duty display easel takes up very little luggage space and can be easily stored at your desk. The black, tripod easel frame holds display materials sturdily and rubber feet prevent easel base from skidding or scratching the floor. Easel is perfect for displaying graphics, artwork, presentation boards and more in office spaces or larger venues. 100% Satisfaction Guaranteed.