Virtually indestructible, high-density plastic resists scratches and dents
If durability, easy portability and set-up, sturdiness and good looks are important, this is the perfect presentation easel for you. The Duramax easel can be conveniently carried or transported from location to location or set up internally for permanent use in an employee training room. It includes a handy storage compartment for markers and other small accessories, so they're always within reach. There are attachment pegs for a whiteboard (sold separately). It also includes a strong spring clip for holding a flipchart (also sold separately). Slide the pedestal base into the easel body for easy storage and portability-72-inch high easel collapses down to just 39 inches high. It's easy to carry by placing it in the carrying case (sold separately) and putting the strap over your shoulder. Store it in a closet or the trunk of your car.
- Extends upto 72 inches high
- Folds down to 39 inches high for easy portability
- spring loaded pad retatiner
- molded handgrips
- Large accessory compartment
- High density plastic construction
- No assembly required
- Lifetime warranty

Use It With A Whiteboard

Use It With A Flipchart

Breaks Down Easily, Stores Compactly