Unparalleled durability and performance
This manual hole punch gets the job done. The 2-4 Hole Heavy Duty Punch is ideal for heavy, daily use and is fully equipped to deliver 2-hole, 3-hole and 4-hole punching. Four sharp punch heads are included to punch precise 9/32" holes. With this paper punch, you can cleanly cut through as many as 40 sheets at a time. This helps you maintain peak productivity throughout your workday. Easy to use, the T-shaped handle provides more leverage to powerfully punch through more sheets at once so that manual, high volume hole punching is no longer such a difficult task. A tray is also included to catch all paper chips as you work to simplify clean up. The 2-4 Hole Heavy Duty Punch accommodates multiple sheet sizes including oversize A4 paper. With 4 punch heads, this heavy duty punch is able to 2, 3, or 4-hole punch as many as 40 sheets at a time. The durable metal construction helps this punch deliver high performance in a demanding work environment, and the T-handle increases leverage to enable more powerful manual hole punching. Accommodates standard and A4 paper sizes. Black.