Durable metal construction and enhanced features create exceptional functionality
The Accented Heavy Duty Punch is able to cleanly and precisely hole punch through as many as 40 sheets at time, delivering high quality performance. Fully adjustable centers and sharp punch heads provide more punching flexibility to allow punching of as few as 2 or as many as 7 holes. Each hole is a slightly larger 11/32" size to make it easier to insert punched sheets into binders or folders for convenient reference and storage. The margin depth is also adjustable on this punch and a paper guide is included to help you accurately place each sheet before you punch. However, the aesthetic qualities of the Accented Heavy Duty Punch are the features that really set this manual paper punch apart from the rest. The punch handle itself is shiny chrome while the base has professional looking woodgrain accents. You can choose from oak, walnut or mahogany woodgrain to best match your office décor. It's a great looking and productive desktop tool.Receive heavy duty hole punching performance from a stylish, manual punch with a chrome handle and woodgrain accents. Easily punch between 2-7 holes in as many as 40 sheets at a time. Benefit from larger, clean 11/32" holes and increase control with the included paper guide.![](https://content.etilize.com/rich-marketing/en_us/1010066597/rWZgtB28SkKSC2gFI9RI_10100665971.jpg)
![](https://content.etilize.com/rich-marketing/en_us/1010066597/yJK9qUGmQkeEQcRqL9Ll_b00006jnwr02howto.jpg)