Quartet Classic Premium Porcelain Boards, Aluminum Frame, Multiple Sizes
More than a standard whiteboard, this classic premium board is enhanced by a porcelain surface. The DuraMax Cradle-to-Cradle Silver certified porcelain, certified for material content, recyclability and sustainable manufacturing processes has a durability that is unmatched. The surface will not scratch or dent nor will it stain or ghost over time. Perfectly smooth, dry-erase porcelain allows for easy writing and has a steel backing to provide double functionality as a magnetic bulletin board. It is ideal for collaborative work such as brainstorming or to be used for general messaging purposes. Additionally, the durable nature of the porcelain surface prevents it from absorbing ink which makes it easier to clean. Only occasional use of a Quartet cleaning solution is needed to keep the board surface pristine. The stylish aluminum frame complements high-profile interiors, and includes an attached tray to store markers and accessories. Four Quartet dry-erase markers are included. Classic premium porcelain boards are available in a number of sizes from 3' x 2' to 6' x 4' for individual or group spaces.Premium porcelain boards with an exceptionally durable DuraMax magnetic surface are able to resist wear and tear in even the heaviest use environments. Extremely easy to maintain, these boards deliver long-lasting performance. 100% Satisfaction Guaranteed.