Quartet Natural Cork Tiles, 12" x 12", Modular, Frameless
Create a custom cork board Cork tiles offer virtually unlimited versatility. Modular functionality allows each 12'' x 12'' cork tile to be used alone, or placed alongside other tiles to maximize the tackable surface. The frameless design of the tiles allows them to hang seamlessly next to each other, or you can leave space in between for a more creative, and stylish look. Like with any standard bulletin board, items can be quickly and easily tacked up on durable cork surface using push pins. The cork is all natural and has a self-healing feature so that unsightly pin holes will not be left behind when you take down your display items. At 1/4" thick, the cork also has the ability to absorb noise which is an added plus in busy households and work environments. Mount cork tiles to any wall, in any configuration, with the included self-stick adhesive tape and you've got a custom cork board. Cork is designed for light use and is suitable for work, home or school display purposes or for use in arts and crafts projects. 100% Satisfaction Guaranteed.Frameless, modular cork tiles are popular because of their varied functionality. The tiles can be used alone or as a group to create a fully tackable cork bulletin board that matches your style and meets your needs. Cork tiles are sold in packs of 4 or 8; 4 pack available in natural or dark cork.