The Vertiv Liebert MicroPod is an external maintenance bypassswitch and power output distribution (POD) unit for uninterruptible powersupply (UPS) units. The MicroPOD ensures continuous uptime for your system evenduring UPS maintenance or upgrades. It allows the manual transfer of currentfrom the UPS to utility power without disruption to the connected load.Designed for the Vertiv Liebert PSI and GXT UPS, it works with most UPS brandsas well, as long as the unit is 3kVA and below. The MicroPOD is available indifferent models with different receptacle and input combinations. The MicroPodis easy to mount on the rack, has plug-and-play connectivity for easyinstallation, and comes with a two-year replacement warranty for peace of mindthat your critical equipment is fully protected.

  • The MicroPod is available in different models withdifferent receptacle and input combinations, so you can choose the model thatwill suit the needs of your system
  • Allows scheduled UPS maintenance to ensure continuousuptime without discontinuing power to critical equipment
  • Easy to install with plug-and-play features for bothinput and output connectors
  • Designed for the Vertiv Liebert PSI and GXT UPS 3kVAand below
  • Thisexternal power output distribution unit is compatible with any UPS brands

Key Features

LESS DOWNTIME
Removethe hassle of initiating downtimes before conducting UPS maintenance orupgrades with the Vertiv Liebert MicroPOD. With its easy-to-operate rotaryswitch, you can manually transfer current from the UPS to utility power withoutdisruption to the connected load, ensuring your network has continuous uptimeeven during maintenance or repairs.

COMPATIBILITY
TheMicroPOD family is designed for the Vertiv Liebert PSI and Vertiv Liebert GXTUPS, but is compatible with any other UPS brands. It can support models 3kVAand below. You can also choose among different models to get the MicroPod thathas the right combination of input and output connectors that will suit theneeds of your network.

EASY TO USE
TheVertiv Liebert MicroPod is designed for easy deployment and operation so you canensure continuity to your operation during UPS maintenance or upgrades. It isshipped with pieces that allow simple rack mounting, and both input and outputconnectors are plug-and-play for simple deployment. The rotary switch withindicators help make the unit easy to operate.

Application

BUSINESS NETWORKS
Makesure your servers, routers, network, workstations, smart security systems, andother networked electronics is always protected from dangerous power loss byconducting regular UPS maintenance or upgrades with the help of the VertivLiebert MicroPod. The MicroPod enables your business to continue operationseven during repairs or replacements of UPS.

BRANCH OFFICE / DISTRIBUTED IT
TheVertiv Liebert MicroPOD External Maintenance Bypass Switch can help lessen therisk of UPS failures for the networks of retail stores, healthcare facilities,schools, government offices, bank branches, and other distributed ITapplications. With its maintenance bypass switch, you can conduct UPSmaintenance and replacement without initiating costly downtimes, protectingyour network from accidental UPS failures while letting you continue businessoperations

EDGE OF NETWORKS
ith the growth of IoT,high-definition content delivery and other applications that require ITequipment close to users or devices, the edge of network is exploding. TheVertiv Liebert MicroPod enables the Vertiv Liebert PSI and GXT to provide thereliability and manageability that mission-critical edge sites require byallowing hassle-free scheduled UPS maintenance or upgrades.

MP2-115A

Number of Receptacles: 8

Output: 8 x NEMA 5-15R

Input: 2 x NEMA 5-15P

Max Current: 12A

Voltage: 120V

MP2-120C

Number of Receptacles: 8

Output: 8 x NEMA 5-20R

Input: 3 x NEMA 5-20P

Max Current: 16A

Voltage: 120V

MP2-130C

Number of Receptacles: 8

Output: 8 x NEMA 5-20R

Input: 3 x NEMA 5-30P

Max Current: 24A

Voltage: 120V

MP2-220N

Number of Receptacles: 4

Output: 2 x NEMA L6-15R | 2 x NEMA L6-20R

Input: 1 x NEMA 6-20P

Max Current: 16A

Voltage: 208V