Overview

Replacement Battery Cartridges

Genuine APC RBC(TM) are tested and certified for compatibility to restore UPS performance to the original specifications.


Features

Compatibility

Guaranteed UPS compatibility:

  • Tested and approved to restore the performance of your APC UPS. Maintains UPS safety certifications (UL, VDE, CSA) and lifetime equipment protection policy (as applicable).

Long battery life

  • Designed by APC by Schneider Electric exclusively for APC UPS's for complete compatibility with the intelligent battery management system.

Convenience

Fully assembled for easy hot-swap installation:

  • APC RBCs are safe, reliable and contain a minimum number of connections saving valuable time. Because APC RBCs are hot-swappable, no network downtime is required in order to install them.


Re-usable packaging with clear instructions on how to properly dispose of spent batteries.

  • Convenient, easy and green.


Prepaid postage to a nearby recycling partner (availability varies by country)

  • Insures that almost 100% of the old battery is recycled, protecting the environment.

Technical Specifications

Batteries & Runtime

  • Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
  • Battery mounting: Stand alone battery stack
  • Expected Battery Life (years): 3-5
  • RBC Quantity: 1

Physical

  • Net Weight: 44.00 lbs. (20.00 kg)
  • Maximum Height: 3.80 inches (97 mm)
  • Maximum Width: 10.00 inches (254 mm)
  • Maximum Depth: 6.00 inches (152 mm)
  • Color: Black

Environmental

  • Operating Environment: 32 - 104 °F (0 - 40 °C)
  • Operating Relative Humidity: 0 - 95%
  • Operating Elevation: 0-10000 feet (0-3000 meters)
  • Storage Temperature: 5 - 113 °F (-15 - 45 °C)
  • Storage Relative Humidity: 0 - 95%
  • Storage Elevation: 0-50000 feet (0-15000 meters)

Conformance

  • Standard Warranty: 1 year repair or replace

Sustainable Offer Status

  • RoHS: Compliant
  • REACH REACH: Contains No SVHCs

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.