The TU2-ET100 is a high-speed USB 2.0 to Fast Ethernet adapter that allows you to easily connect to a 10/100 Mbps network from a USB enabled desktop, MacBook ® , ChromeBook ™ , or notebook PC. Compliant with USB 2.0 and backwards compatible with the USB 1.1 and 1.0, you can share files and printers and gain access to broadband Internet.

Overview

Compact adapter

The compact design is ideal for professionals on the go.

Compatibility:

Compatible with Windows and Mac operating systems.

Fast Ethernet speeds

Experience 200Mbps Full Duplex Ethernet speeds with this compact USB 2.0 to Fast Ethernet adapter.

Simple setup

Simple installation in minutes.

Flexible connector

4 '' flexible binding. The USB cable fits most installation scenarios.

Powered by USB.

Compact adapter powered by USB port.

USB 2.0 to Fast Ethernet Adapter

  • Connect your USB-enabled device at fast Ethernet speeds
  • Quickly share data, music, movies, and other network resources
  • Compact design reduces desktop clutter


SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • USB 1.1
  • USB 2.0
Interface
  • 1 x 10/100 Mbps Fast Ethernet port
  • 1 x USB Type A port (Male)
Maximum Data Rate
  • Up to 200 Mbps (full duplex)
Supported OS
  • Windows ® 10, 8.1, 8, 8 RT, 7
  • Mac OS ® 10.13, 10.12, 10.11, 10.10, 10.9, 10.8, 10.7, 10.6
Power
  • USB powered
  • Consumption: 178 mA
  • 72 x 23 x 15 mm (2.8 x 0.9 x 0.6 in.)
  • 105 mm (4 in) cable length
  • 28 g (1 oz.)
Operating Temperature
  • 0 ~ 40 °C (32 ~ 104 °F)
Operating Humidity
  • Max. 90% non-condensing
Certifications
  • CE
  • FCC
Warranty
  • 2 year limited
PACKAGE CONTENTS
  • TU2-ET100
  • Quick Installation Guide