Tripp Lite's LC2400 Line Conditioner keep your equipment working through brownouts without using emergency power such as UPS systems and auxiliary generators. It automatically adjusts under- and overvoltages to provide safe, computer-grade AC power. Additionally, because printers have a high current draw and a tendency to cause localized brownouts, Surges, spikes and EMI/RFI line noise wear down sensitive circuitry and can cause premature aging or total failure of your equipment. It features the widest voltage correction range of any comparable units. Using multiple levels of voltage correction, the LC2400 automatically adjust under- and overvoltages to keep you working through brownouts and prolonged overvoltage conditions. The LC2400 also protects your valuable equipment with built-in premium surge suppression.
The LC2400 provides comprehensive protection and performance enhancement for computers, A/V components and all electronics. It features built-in automatic voltage regulation to protect sensitive equipment from the harmful effects of brownouts and overvoltages, plus a 1440-joule surge suppression rating to protect against catastrophic surge damage. The LC2400 also filters out disruptive line noise that can cause performance problems and corrupt or erase data.
To protect connected equipment from the harmful effects of voltage fluctuations, the LC2400 features built-in automatic voltage regulation (AVR) with three levels of voltage stabilization to provide a targeted response to overvoltages, undervoltages and severe brownouts. The LC2400 can correct brownouts as low as 87V and overvoltages up to 140V back to safe, nominal 120V power. AVR protection prevents equipment damage, data loss and power-related performance problems.
Various electromagnetic and radio sources can cause disruptive interference on the AC line. This EMI/RFI line noise is a common cause of incremental hardware damage, data corruption and audio/video performance problems. The LC2400 incorporates technology that filters out disruptive line noise, preventing it from affecting your equipment or corrupting data.
The LC2400 provides 1440 joules of surge suppression to prevent even the strongest surges from damaging your valuable electronics. Includes full normal mode (H-N) and common mode (N-G/H-G) line surge suppression.
Seven diagnostic LEDs provide complete power status information: AC power (green = Norm), incoming voltage level (2 x yellow = HIGH/LOW, 2 x red = Very High/Very Low) and AC line status (green = Line Ok, red = Line Fault). An On/Off switch located on the rear of the unit provides one-touch power control over all components.
Compact Design
The LC2400's compact cabinet (less than eight inches in height) and 6-ft. cord make it easy to integrate into a wide range of applications: a desktop computer setup, a home theater setup, a lab bench and more. Six AC outlets (four 15-amp and two 20-amp) provide ample capacity for connected equipment.