Tripp Lite’s SMART700HG Line-Interactive UPS System meets UL 60601-1 requirements for use in patient care vicinities when plugged into a hospital-grade wall outlet. This medical-grade UPS protects equipment against the harmful effects of blackouts, brownouts, power surges and line noise. The SMART700HG features a NEMA 5-15P hospital-grade input plug with a 6 ft. cord and four NEMA 5-15R outlets. It has a 700VA/450W output capacity and delivers 120V output to connected equipment.
Typical Applications
Reliable Battery Backup Supports Your Equipment
UPS battery backup support allows you to work through short power failures and provides sufficient time to save files and perform an orderly shutdown in case of a prolonged blackout. The SMART700HG’s internal battery provides 42 minutes of battery support for a half load (225 watts) and 18 minutes of support for a full load (450 watts). Dual 10A resettable circuit breakers protect the UPS from being overloaded. This UPS also features a Power Sensitivity Adjustment that lets you increase the system’s tolerance to waveform distortions in the AC input. In areas with poor utility power or where the UPS system’s source power comes from a generator, this keeps the UPS from switching to battery too frequently, draining its battery reserves.
Automatic Voltage Regulation (AVR)
AVR protects your equipment from incremental hardware damage, data loss and performance problems caused by low-voltage conditions (brownouts) and overvoltages. The SMART700HG corrects brownouts as low as 81V and overvoltages as high as 143V back to 120V without drawing on the battery backup power needed to support your equipment during a blackout.
AC Line Surge Protection
A sudden power surge or spike on an AC line can damage or destroy electronic components and wipe out irreplaceable data. The SMART700HG has a 480-joule surge suppression rating to protect connected components from the harmful effects of power surges.
Built-In Isolation Transformer for Higher Degree of Safety
Various electrical and radio sources can cause disruptive interference on the AC line, which can result in incremental hardware damage and data corruption. The SMART700HG has a built-in isolation transformer with a Faraday shield that offers full isolation and removes common mode noise while maintaining full surge protection in all modes less than 100 microamps. It filters out electromagnetic and radio frequency interference so that it won’t affect your equipment.
Diagnostic LEDs and Audible Alarm
The SMART700HG has five front-panel LEDs to indicate line power, battery power, overload, voltage regulation and battery status. An audible alarm signals power failure, overload and low-battery conditions.
Communication Ports and Free PowerAlert® Software
The SMART700HG has a DB9 serial port and an HID-compliant USB port (cables included) to provide remote monitoring and unattended shutdown when used with Tripp Lite's free PowerAlert software (available as a download from Tripp Lite’s website).
2-Year Warranty and Environmentally Responsible Design
For peace of mind the SMART700HG comes backed by a 2-year warranty. As part of Tripp Lite’s commitment to environmental responsibility, this UPS is manufactured in compliance with strict RoHS specifications.
Tripp Lite
SMART700HG
Product Summary
What’s in the Box
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.