The B114-004-R splits a single VGA/SVGA signal into 4 separate signals, making it the ideal solution for digital signage applications requiring many displays connected to one source, ranging from schools and churches to retail, point-of-sale displays and trade show presentations. By cascading three levels of units together, you can connect up to 64 monitors to a single video source. The B114-004-R allows for the video source to be in a secure, remote location for controlled access while still delivering the signal to devices in another area.
This Tripp Lite 4-Port VGA/SVGA Splitter allows extension of a VGA signal beyond regular distance limitations. With its built-in signal booster, the B114-004-R can extend a 1920x1080 (60Hz) resolution up to 210 ft. away from its source. The splitter can be placed up to 25 ft. away from the video source and up to 185 ft. away from a connected monitor. For optimal performance, use Tripp Lite VGA/SVGA or VGA cables like the P500-025 and P502-025. The B114-004-R also features 350 Mhz bandwidth support and allows for cascading up to three levels of units for additional connected displays.
With no software or drivers to install, the B114-004-R's plug-and-play setup gets your application up and running faster. Simply connect unit's external power supply, then connect the unit to the video source and to the remote displays and watch as the B114-004-R provides crystal clear resolution.
Durable, All-Metal Case for Long-Term Functionality
The B114-004-R is built with an all-metal housing to ensure long-term usability and a durable product. The metal housing stands up to and beyond the rigors of everyday use in indoor environments. It is also fully shielded for maximum EMI/RFI protection and superior signal quality.