Tripp Lite's LC1200 Line Conditioner keep your equipment working through brownouts without using emergency power such as UPS systems and auxiliary generators. It automatically adjusts under- and overvoltages to provide safe, computer-grade AC power meeting ANSI C84.1 specifications. Additionally, because printers have a high current draw and a tendency to cause localized brownouts, Hewlett-Packard recommends the use of a line conditioner with their laser printers. Surges, spikes and EMI/RFI line noise wear down sensitive circuitry and can cause premature aging or total failure of your equipment. It features the widest voltage correction range of any comparable units. Using multiple levels of voltage correction, the LC1200 automatically adjust under- and overvoltages to keep you working through brownouts and prolonged overvoltage conditions. The LC1200 also protects your valuable equipment with built-in premium surge suppression.
EMI/RFI Line Noise Filtering
Various electromagnetic and radio sources can cause disruptive interference on the AC line. This EMI/RFI line noise is a common cause of incremental hardware damage, data corruption and audio/video performance problems. The LC1200 incorporates technology that filters out disruptive line noise, preventing it from affecting your equipment or corrupting data.EMI/RFI Line Noise Filtering
Powerful AC Line Surge Suppression
The LC1200 provides 1200 joules of surge suppression to prevent even the strongest surges from damaging your valuable electronics. Includes full normal mode (H-N) and common mode (N-G/H-G) line surge suppression.Powerful AC Line Surge Suppression
Compact Design The LC1200's compact cabinet (less than eight inches in height) and 7-ft. cord make it easy to integrate into a wide range of applications: a desktop computer setup, a home theater setup, a lab bench and more. Four AC outlets provide ample capacity for connected equipment.
To protect connected equipment from the harmful effects of voltage fluctuations, the LC1200 features built-in automatic voltage regulation (AVR) with three levels of voltage stabilization to provide a targeted response to overvoltages, undervoltages and severe brownouts. The LC1200 corrects brownouts as low as 89V and overvoltages up to 147V back to safe, nominal 120V power. AVR protection prevents equipment damage, data loss and power-related performance problems.
Seven diagnostic LEDs provide complete power status information: AC power (green = NORM), incoming voltage level (2 x yellow = HIGH/LOW, 2 x red = VERY HIGH/VERY LOW) and AC line status (green = LINE OK, red = LINE FAULT). An On/Off switch located on the rear of the unit provides one-touch power control over all components.
The LC1200 provides comprehensive protection and performance enhancement for computers, A/V components and all electronics. It features built-in automatic voltage regulation to protect sensitive equipment from the harmful effects of brownouts and overvoltages, plus a 1200-joule surge suppression rating to protect against catastrophic surge damage. The LC1200 also filters out disruptive line noise that can cause performance problems and corrupt or erase data. With its 1200-watt output rating and four outlets, the LC1200 provides ample capacity for multiple items of connected equipment.