UPS System Fully Compliant with UL 60601-1 for Patient Care Vicinities
Tripp Lite’s SMART1200XLHG Line-Interactive UPS System meets UL 60601-1 requirements for use in patient care vicinities when plugged into a hospital-grade wall outlet. This medical-grade UPS protects equipment against the harmful effects of blackouts, brownouts, power surges and line noise. The SMART1200XLHG features a NEMA 5-15P-HG hospital-grade input plug with a 6 ft. cord and four NEMA 5-15R-HG outlets. It has a 1000VA/750W output capacity and delivers 120V output to connected equipment.
Typical Applications
Reliable Battery Backup Supports Your Equipment
UPS battery backup support allows you to work through short power failures and provides sufficient time to save files and perform an orderly shutdown in case of a prolonged blackout. The SMART1200XLHG’s internal battery provides 28 minutes of battery support for a half load (375 watts) and 10 minutes of support for a full load (750 watts). Expandable runtime is supported via optional external batteries. Dual 15A resettable circuit breakers protect the UPS from being overloaded.
Automatic Voltage Regulation (AVR)
AVR protects your equipment from incremental hardware damage, data loss and performance problems caused by low-voltage conditions (brownouts) and overvoltages. The SMART1200XLHG corrects brownouts as low as 81V and overvoltages as high as 143V back to 120V without drawing on the battery backup power needed to support your equipment during a blackout.
4 NEMA 5-15R-HG outlets and 120V NEMA 5-15P-HG plug
This UPS system features four NEMA 5-15R-HG hospital-grade outlets and has a hospital-grade NEMA 5-15P-HG plug with a six-foot cord for flexibility in placement. All four outlets provide both backup protection and surge protection rated to 940 joules.The SMART1200XLHG also features diagnostic LEDs, as well as a USB port and a DB9 serial port that work with included