OMNISMART500 OmniSmart® 120V 500VA 300W Line-Interactive UPS, Tower, USB Port

POWER PROTECTION AND BATTERY BACKUP
for personal computers, peripherals and other sensitive electronics

This line-interactive UPS system protects your critical network systems from damage, downtime and data loss.

  • Battery backup powers critical systems during outages.
  • Advanced AVR corrects power sags (brownouts) and overvoltages.
  • Surge protection blocks harmful transient voltages.
  • LED indicators signal power, voltage correction, load level and battery charge state.
  • USB port connects to computers for power management.
  • 2-year warranty and  $200,000 insurance reflect commitment to reliability.

Why is this UPS a Good Investment?

It would be nice if utility power was always reliable, but it isn’t. Between severe weather, the aging electrical grid and hazards lurking inside your own walls, your equipment is under constant attack from power problems. Even a brief loss of power or a momentary surge can ruin your equipment and destroy irreplaceable data.

Some costs, such as replacing broken computers and redoing work, can be measured. Other costs, such as losing family photos and missing business opportunities, are harder to quantify. For a fraction of these costs, you can prevent damage, downtime and data loss by installing this UPS system. It conditions incoming AC power, provides enough battery backup to outlast most outages and automatically saves open files and shuts down computers gracefully during extended blackouts.

Common Applications

Protect Home and Office Computer Systems
Desktop Computers, Workstations, Displays, Inkjet Printers, Modems, Wireless Routers, Hubs, Scanners, External Drives

Protect Home and Office Electronics
HDTVs, DVRs, Video Game Consoles, Sound Systems, Streaming Media Players, Device/Battery Chargers

Reliable Battery Backup

  • Single-Computer Runtime: This UPS system will support an energy-efficient desktop computer and LCD monitor for up to 30 minutes during an outage.
  • Half-Load Runtime: This UPS system will support a 50% load (150W) for up to 14.6 minutes.
  • Optimized Outlet Array: Three outlets have both battery backup and surge/noise protection, and three have surge/noise protection without battery backup. The "surge-only" outlets allow you to connect additional equipment without overloading the UPS or reducing the backup runtime available during an outage. Select outlets have extra-wide spacing to accommodate bulky AC adapters without blocking adjacent outlets.


Advanced AVR and Surge/Noise Protection

In locations with chronic voltage problems, frequent switching to battery drains reserve power and shortens battery life. This UPS system has a feature called automatic voltage regulation (AVR) that solves the problem. The UPS detects when input voltage is out of bounds and corrects it without using the battery.

All Tripp Lite UPS systems also include built-in surge protection and noise filtering to shield your equipment from destructive transient voltages and electromagnetic (EMI/RFI) line noise.

Data Line Surge Protection

Data and audio/video lines connected to your equipment represent an unlocked "back door," allowing surges to enter and damage or destroy sensitive electronic components. In addition to protecting against surges on the AC power line, this UPS system protects your equipment against surges on connected phone and network lines.

  • The RJ45 jacks protect a phone, analog modem, DSL modem or Ethernet network line.


LED Control Panel

The intuitive LEDs display a variety of helpful and important information, including line power status, overload status, battery power status and battery condition.

Flexible Management Options

There are several ways to manage this UPS system:

  • Use the diagnostic LEDs.
  • Use the HID-compliant USB port and your computer's built-in power management features.
  • Use the USB port with Tripp Lite's free PowerAlert® software. PowerAlert provides enhanced features like automatic file saves, event notification, logging, advanced device control and a web accessory card that supports centralized management.


Eco-Friendly Design

  • High Efficiency: This UPS system saves energy, produces less heat, shrinks your carbon footprint and reduces annual operating costs.
  • User-Replaceable Battery: This UPS system has a user-replaceable, recyclable battery, allowing it to remain in service instead of going to a landfill.
  • RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.


Dependable Service from an Industry Leader

Service and Support

  • 2-Year Product Warranty: If this UPS system (including the internal battery) proves defective in material or workmanship within that period, Tripp Lite will repair or replace it at no charge.
  • $200,000 Insurance: Tripp Lite will repair or replace connected equipment damaged by surges – even lightning strikes!
  • Free Tech Support: Chicago-based, in-house tech specialists are available by phone, email and chat.

Industry Leader

  • Over 90 Years: Founded in 1922, Tripp Lite has a long-established and proven track record of providing reliable products and responsive customer service.
  • Trusted Name: From the smallest office to the largest data center, customers worldwide trust Tripp Lite to power, protect, manage and connect valuable IT equipment.
  • Third-Party Safety Testing and  ISO 9001 Certification


Key Specifications

Model: OMNISMART500
Load Capacity: 
500 VA (300 W)
Nominal AC Input: 120V, 60 Hz
Nominal AC Output: 120V, 60 Hz
AC Outlets: 6 x 5-15R (3 UPS, 3 Surge-Only)
Output Waveform (AC Mode): Sine Wave
Output Waveform (Battery Mode): PWM Sine Wave
Input Cord: 6 ft. (1.8 m) Cord with 5-15P Right-Angled Plug
Half-Load Runtime: 14.6 min. (150 W Load)
Communications: 
USB Port (HID-Compliant)
User-Replaceable Battery: Yes (RBC51)
Primary Form Factor: Tower (Add UPSWM for wall-mount installation.)
Dimensions: 8.5 x 5.2 x 7 in. (21.6 x 13.2 x 17.8 cm)
Weight: 14 lb. (6.4 kg)
Standards: UL 1778 (USA); CSA (Canada); NOM (Mexico); FCC (EMI); RoHS
Product Warranty (Worldwide): 2-Year Limited Warranty
Connected Equipment Insurance (U.S., Canada and Puerto Rico): $200,000
What's Included: UPS, USB Cable, PowerAlert Software, Manual

Tripp Lite has a policy of continuous improvement. Specifications are subject to change without notice. Actual products may differ slightly from photos. Tripp Lite uses primary and third-party agencies to test its products for compliance with standards. Runtime varies with load, battery condition and other factors. Go to Tripp Lite's website for more information, including complete warranty terms and conditions.