Don't settle for less than the best—enjoy superior video quality! This Tripp Lite Gold VGA Monitor Cable assures peak performance when you need to locate a VGA monitor away from your computer. Unlike cut-price cables, the P512-006 is manufactured to exacting specifications, using superior materials, for a difference you can clearly see. And we back our pledge of quality with a lifetime product warranty.
Accept no substitutes! Your Tripp Lite cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchase will deliver the superior performance you expect. And if you don't see this packaging, it's not a genuine
Tripp Lite cable!
This genuine Tripp Lite Gold VGA Monitor Extension Cable is designed for use with monitors that feature a removable cable. It provides two HD15 male connectors: one for the computer and one for the monitor.
The P512-006 provides resolutions up to 640 x 480. It is compatible with any PC or Mac equipped with a 15-pin female VGA CPU port. (For higher resolution monitors, choose Tripp Lite's P502-06 SVGA/VGA Monitor Extension Cable.)
The P512-006 is manufactured using top-quality materials. HD15 gold-plated connectors with gold-plated copper contacts assure excellent conductivity. The connectors feature integral strain relief for durability and long life. Foil shielding provides maximum EMI/RFI protection to assure a consistent, clean video signal. The P512-006 is also compliant with RoHS (Reduction of Hazardous Substances) standards, reflecting Tripp Lite's commitment to environmental responsibility.
When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind! We're so confident of the quality of the P512-006 that we warrant it to be free from defects in material and workmanship—for life!
With more than 85 years of industry experience, Tripp Lite is a trusted, ISO 9001 manufacturer of power protection, power distribution and connectivity solutions for multiple applications: large enterprise networks and VoIP, manufacturing, health care, audio/video, small office/home office and more. Tripp Lite's premium Isobar® Surge Suppressor sets the standard for surge protection, with over 16 million in service worldwide. Recognized worldwide for quality, service and innovation, Tripp Lite is committed to providing its customers with innovative power and connectivity solutions for every application, from the desktop to the data center.
Type: Gold VGA Monitor Cable Length: 6 ft. Connectors: 2 x HD15 (male) Jacket: Black PVC Warranty: Lifetime
Premium double-shielded cable for maximum EMI/RFI protection and superior signal quality. High-density DB15 male connectors are gold plated for superior conductivity. Lifetime warranty.
Simultaneously displays one video presentation on up to four separate VGA/SVGA monitors over ranges up to 210 ft. Supports bandwidths up to 350Mhz with 2048 x 1536 video resolution. 1-year warranty.
Premium double-shielded cable with mini-coax (RGB) and paired video wire construction for maximum EMI/RFI protection and superior signal quality. High-density DB15 male and female connectors are gold plated for superior conductivity. Lifetime warranty.
Premium double-shielded cable with mini-coax (RGB) and paired video wire construction for maximum EMI/RFI protection and superior signal quality. High-density DB15 male and female connectors are gold plated for superior conductivity. Lifetime warranty.
Compact gold gender changer converts an HD15 female port to an HD15 male port, enabling two HD15 female cables to be connected together. Gold-plated contacts and connectors assure superior conductivity. Lifetime warranty.
Compact adapter enables a VGA monitor with HD15 interface to be connected to a device with a DVI-I interface. Lifetime warranty.
TopAbout this itemSimilarQuestionsProduct informationReviews