OmniView Dual-Port Cable; VGA & USB; 6 FT
Connect two USB servers per cable to your PRO3 or Quad-Bus KVM Switch with Dual-Port Cabling from up to 12 ft. OmniView Dual-Port Cables simplify cable management and reduce cable bulk by 55% over standard KVM cabling. Belkin's advanced wiring design and coaxial VGA cabling preserve signal integrity from the first to the last server.
Features
- Available in lengths of 6 and 12 ft
- Comes with a Belkin Lifetime Warranty
- Features exclusive, 360-degree turning radius for flexibility even under extreme conditions
- Installs easily with modified slender thumbscrews
- Protects against damage to conductors
- Reduces electromagnetic and radio frequency interference (EMI/RFI)
- Adds durable strength with Tactilite molded-strain relief construction
- Preserves signal integrity at higher resolutions with coaxial VGA cabling