Make light work of your daily tasks, with a full line-up of features to elevate your day-to-day—like TwinAir Cooling1, a 1080p webcam, an air inlet keyboard, and aluminum cover in multiple vibrant colors1.
Maximize your multitasking and productivity with the latest 13th Gen Intel® Core™ Processors1 for accelerated performance. And with onboard LPDDR5 memory and M.2 SSD storage—the Aspire 5 is made to do it all.
Step up your game with an Aspire 5 equipped with an NVIDIA® GeForce RTX® dedicated GPU, which is the most advanced platform for ray tracing and AI technologies that are revolutionizing the ways we play and create.
See more and do more with a 16:10 aspect ratio and narrow bezel—choose 14”, 15” or 17” 1080p IPS displays, or step it up with 1440p QHD—all equipped with Acer’s suite of visual technologies for dynamic color and viewing comfort.
Put yourself front and center with auto-framing, which achieves the best possible view—allowing for a more engaging, natural experience.
When you don’t have to worry about what’s happening behind you, you perform better. With advanced background blur, you can cut out the distractions.
Through AI-assisted gaze correction, automatically adjust your eye angle and maintain crucial eye contact with your most important connections.
Connect or charge your devices with a wide range of port options. Giving you increased productivity and functionality for any task.
40 Gbps Bandwidth
6Ghz Band
Supports up to 8K
Actual product appearance may differ from images shown due to photographic variables and conditions. We reserve the right to make changes without prior notice. All specifications are subject to change without prior notice. Please refer to product specification pages for full details.
1 Specifications may vary depending on model and/or region.
2 Wi-Fi 6E-compatible devices are required to reach the stated speeds/benefits of Wi-Fi 6E (802.11ax).