Pack Light, Explore Life.
Designed to take you through your daily tasks with confidence and style.
The thin, light notebook keeps you powered throughout the day so you can start your journey right away.
Count on superior core features to keep you on top of all your daily tasks.
A sleek, premium design for everyday computing essentials.
Move forward with technology that gets the job done and keeps you up-to-date with your social life.
As your constant companion, it makes sense that the Swift 1 provides you with rich, vivid color in 14” of glorious HD.
Count on superior core features to keep you on top of all your daily tasks.
The vogue look of the Swift 1 is matched only by the convenience of its thin, easily portable design.
Carry the 17.9 mm laptop with you wherever you go. At just 1.6 kg, you will hardly even notice the weight.
An all-metal body with multicolour1 options gives you the look and feel you want and the strength you need.
Get the look you want with the assorted colour options of an all-metal body.
Shaped for comfort and style, the Chiclet keyboard stands out with its round-cornered keys.
Brushed with beauty, the Swift 1’s touchpad has stylish diamond-cut edges.
An embedded fingerprint reader is a quick and secure way for Windows Hello to verify your identity without a password.
Type comfortably anytime with the Swift 1’s elegant, new backlit keyboard1.
Expand functionality with a plethora of ports to connect almost any secondary device.
Easily take on your everyday computing needs, watch videos or surf the web with a powerful internal processor.1
MU-MIMO 802.11ac technology moves fast but you need to move faster. Stay ahead with the Swift 1.
With a battery life of up to 20 hours2, your device is designed to stay at your side for the entirety of the day.
Windows gives you great multi-tasking features for quickly and efficiently getting things done.
With a battery life of up to 17 hours2, your device is designed to stay at your side for the entirety of the day.
Windows gives you great multi-tasking features for quickly and efficiently getting things done.
Go where you want, when you want, and be sure to choose a color that calls to you. At just 1.3 kg1 and 14.95mm, this laptop stays with you throughout your daily adventures.
Eye popping colors and details bring images and videos to life. Through the use of narrow bezel, offering up an 84% screen-to-body ratio, users see more of the 14-inch FHD IPS screen. Eye strain is also lessened and colors improved with Acer ExaColor™ and BlueLightShield™.
FHD IPS
Screen-to-Body Ratio
The Swift 1 packs a lot of power into the thin body. The latest Intel® Pentium® Silver Processor1 keeps everything running at optimum speeds while the fan-less design keeps noises to a minimum for the perfect working environment.
When you’re on the move, you don’t want to worry about your laptop not performing as you’d expect. The Swift 1 gives you all the power you need for a full day’s work and entertainment. If you run low, the Fast Charging gives you up to 4 hours with just 30 minutes of charging.
Quickly connect to wireless networks with the latest tech via dual-band 2x2 Intel® Wi-Fi 6 (GIG+). In addition, take full advantage of the plentiful array of ports such as USB-C™, and USB3.2 Gen 1 for fast data transfer.
Intel® Wi-Fi 61 (802.11ax) provides some of the fastest Wi-Fi speeds available to keep you always connected at the highest speeds.
MU-MIMO can handle multiple wireless devices at once with faster speeds and is 3 X faster than single-user MIMO.
A single connector used for ultra-quick data transfer and is 10 times faster than USB 2.0.
The embedded fingerprint reader is a quick and secure way for Windows Hello to verify a user’s identity without a password. You can also interact with Cortana to schedule meetings, open programs and more.
An embedded fingerprint reader is a quick and secure way for Windows Hello to verify your identity without a password.
Activate and query Windows 10 when the screen is off. Interact with Cortana when in Modern Standby mode.
Microsoft's Intelligent Personal Digital Assistant, helps you stay on time for tasks and meeting schedules and syncs with multiple devices.
Swift 1 is designed to take you through your school day with style and brawn. Super portable and light, it's easy to carry around.
Behind the stylish looks lies a powerful engine with a 10 hours battery life to help users power through a full day of study and beyond.
Powered by Windows 10 also offers access to a world of options to create, collaborate and learn, while ensuring integrated security and top flexibility.
802.11ac 2x2 MIMO technology gives students fast and reliable internet connectivity, so that they can work on assignments or lessons anywhere inspiration strikes them.