Power your inspiration with the latest processors from AMD and accelerate your editing power with supercharged NVIDIA GPUs. Featuring up to 16GB RAM and dual SSD slots up to 2TB.
Mobile Processors
Operating System
Discrete Graphics
Performance-grade thermal solutions, such as dual heat pipes and an air inlet keyboard, keep everything cool. And for extra performance, tune your fan with Fn + F and experience engineered solutions to maximize productivity.
The inclined plane blades boost air intake by up to 10%2 more air.
Dual D6 copper heat pipes to maximize cooling efficiency.
Expel up to 10%2 more heat compared to a standard keyboard.
The 16:9 FHD IPS display is made for makers with an 85.73% screen-to-body ratio and 100% sRGB—the Swift X also features Acer’s arsenal of vision care and color technology to enhance your experience and comfort.
Adjust the amount of blue light emitted by your screen.
Fine-tune color temperature and contrast.
Dynamically adjusts gamma and saturation in real-time.
Creation becomes portable, and so do you with the colorful, lightweight metal body and long-lasting battery with fast charge support. The Swift X encapsulates modern creatives’ mobility so you can make without limits.
Thin
Light
The Swift X has comprehensive connectivity options, including Wi-Fi 6 and Bluetooth 5.2, with improved signal quality. Also featuring a Type-C connection for high-speed file sharing, two Type-A connections, and HDMI 2.0.
With Windows Hello fingerprint login, enjoy convenient security for a password-free experience. The FHD camera uses Acer’s TNR (Temporal Noise Reduction) technology for high-quality imagery even in low-light conditions.