Acer Chromebook
Enterprise 514

Powering Your Business

Watch Video
Acer Chromebook Enterprise 514 (CB514-1W/CB514-1WT)
The Acer Chromebook 514's aluminum top cover provides an elegance that hides the power of an 11 th Gen Intel ® Core™ processor. With optimized conferencing ability, power users can work both in and out of the office while taking advantage of secure cloud technology that lets them glide seamlessly between their work, home, and passion projects.

The Power to Perform

When you’re on the go, you need a laptop that can keep up with you. With an up to 11th Gen Intel® Core™ i7 processor1, enjoy up to 40% performance improvement over previous generations while also allowing the Chromebook to be woken up from sleep in less than a second. This laptop also features a camera shutter to protect your privacy when the webcam is not in use.

Optimized Manageability

Chrome Enterprise simplifies the way you run your business. Cut costs, streamline operations, reduce security risks, and significantly lower required IT resources by being able to deploy, update and manage all your devices at any scale. With zero-touch enrollment, IT departments will be able to drop ship Chrome OS devices are automatically enrolled into enterprise administration as soon as the user connects to the internet.

Fully Connected

Specifically designed with business users' needs in mind, this Chromebook comes with a bevy of functional features. With Wi-Fi 6, Corning® Gorilla® Glass touchpad, a backlit keyboard, a built-in HDMI port, dual USB Type-C ports with the latest Thunderbolt™ 4 technology, you can efficiently deal with everyday challenges.

Stylish, Rugged, Convertible

Worry less about your device and focus on your work. This convertible Chromebook features a metal chassis with a streamlined, reinforced design that delivers a stylishly modern look and independently verified MIL-STD 810H2 military-grade durability.

Fingerprint Sensor

An optional embedded fingerprint reader located next to the keyboard is a quick and secure way for users to unlock and verify their identity without a password. Since the fingerprint's details are stored directly on the Chromebook itself and not in the cloud, the user's fingerprints are kept safe.

Communicate in Style

Get a rich sound without needing to break the bank. Advanced audio technologies such as DTS® Audio and the built-in Smart Amplifier give you higher-quality, distortion-free sounds and deeper bass while also protecting the speakers from damage as you pump up the volume to up to 256%3 higher than standard laptops. Combined with a Full HD MIPI webcam, get a more enjoyable conference call experience.

1. Specifications may vary depending on model and/or region.
2. Sand and Dust testing based on MIL-STD 810F.
3. Volume will range from 180% to 256% higher than standard laptops depending on the files played on this Chromebook.
* MIL-STD 810G/H is a testing protocol conducted in controlled settings and does not guarantee future performance in all situations. Do not attempt to simulate these tests, as damage resulting from this will not be covered by Acer's standard warranty.

All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Not responsible for pricing or other typographical or photographical errors or omissions. Pictures may differ from the offer.
Consumers have legal rights under applicable national legislation governing the sale of consumer goods and this warranty does not exclude, limit or suspend any such applicable rights.
The ErP (Energy-related Product Directive) documentation for your Acer product can be found here.