Buffalo's TeraStation 1400 is a compact, budget friendly four drive desktop network storage solution ideal for home offices and professional users requiring a reliable RAID-based network storage, providing exceptional performance during file transfers and everyday NAS functions.
TeraStation 1400 is easy to set up with customizable RAID data protection and real-time share level replication. TeraStation 1400 is packed with professional features such as Active Directory support, disk quota support, hot-swap hard drives, USB accessory support and eleven licenses of NovaBACKUP .
TeraStation 1400 is easy to set up with customizable RAID data protection and real-time share level replication. TeraStation 1400 is packed with professional features such as Active Directory support, disk quota support, hot-swap hard drives, USB accessory support and eleven licenses of NovaBACKUP .
- Four hard drives included
- Four hard drives included
- RAID 0/1/5/6/10/JBOD
- Remote file access
- Hot swap hard drives
- Hot spare hard drive
- Active Directory integration
- Active Directory integration
- USB 2.0 port with accessory support
- Three-year warranty
TERASTATION NAS SYSTEM
TeraStation 1400 runs on Buffalo's TeraStation NAS System providing a host of business-class features from network file sharing and security to RAID management, remote access and more. Managing data, backups and data sharing in a production environment or larger business is made easy with this NAS operating system. Included on all Buffalo TeraStation devices, TeraStation NAS System simplifies your everyday data needs.
DATA PROTECTION AND BACKUP
TeraStation 1400 is bundled with eleven licenses of NovaBACKUP Buffalo Edition (one server and ten workstations), providing a complete, all-in-one data protection solution for PCs and Windows servers.
RELIABLE AND SECURE
TeraStation 1400 offers high capacity, highly available storage accessible among multiple platforms for seamless centralized storage and backup. Create user and group profiles and control folder and file access to protect business critical content and privacy.
Support for multiple levels of RAID provides continuous data protection and increased fault tolerance and data availability.
- RAID 0 combines all drives into a single array offering maximum capacity with no redundancy
- RAID 1 mirrors two arrays, creating an exact copy of data for fault tolerance
- RAID 5 stripes the data across all four drives, interspersing parity data to provide an efficient blend of fault tolerance and storage capacity
- RAID 6 stripes the data across all four drives but with double distributed parity, allowing up to two drives to fail without suffering data loss
- RAID 10 mirrors two sets of hard drives and combines them into a single array, striping data across all mirrored sets for fault tolerance and increased performance
REMOTE FILE ACCESS
TeraStation 1400 offers multiple ways to remotely access and share your important data for enhanced collaboration and productivity. With WebAccess and FTP/SFTP servers, you can securely access and share files with anyone outside the local network. Trusted recipients can access selected files from anywhere over the Internet, and with WebAccess files can also be accessed remotely from tablet and smartphone devices.
HOT SWAP HARD DRIVES
TeraStation 1400's hot swap feature allows a user to replace a hard drive in the event of failure without powering down the device. Simply remove the defective drive, insert the new drive and the data rebuilds while still being available to clients on the network with zero downtime.
HOT SPARE HARD DRIVE
TeraStation 1400 allows for one of the hard drives in the array to be designated as a hot spare. In the event of a hard drive failure, the hot spare hard drive will automatically be rebuilt with the information contained on the failed drive with seamless data accessibility to clients on the network.