Acer Nitro V 15

Live for Victory

Nitro V 15
Elevate your gaming adventure with the Acer Nitro V 15, your gateway to an adrenaline-charged journey. This laptop is the perfect blend of power and style, pushing the boundaries of what’s possible on a laptop.

Beyond Performance

Unleash your gaming prowess with the Nitro V 15, equipped with a 13th Gen Intel® Core™ i7 processor. Whether battling in the rift or orchestrating a final assault, the laptop's top-speed storage and DDR5 RAM make sure you move at light speed.

 

Windows 11 Home

Operating System

13th Gen

Intel® Core™

Processors

Up to NVIDIA®

GeForce RTX™ 4050

Laptop GPU1

RAM / SSD X2

32GB DDR5 / 2TB

DDR5 5200MHz / PCIe NVME Gen44

NVIDIA® GeForce RTX™ 40 Series Laptop GPU

NVIDIA® GeForce RTX™ 40 Series Laptop GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture, which delivers a quantum leap in both performance and AI-powered graphics.

NVIDIA DLSS 3

Powered by the new fourth-gen Tensor Cores and Optical Flow Accelerator on GeForce RTX 40 Series GPUs, DLSS 3 uses AI to create additional high-quality frames.

Ray tracing

The Ada architecture unleashes the full glory of ray tracing, simulating how light behaves in the real world. Experience incredibly detailed virtual worlds like never before.

Nvidia Max-Q Technologies

NVIDIA Max-Q is an advanced suite of AI-powered technologies that optimize your system for peak efficiency. This enables blazing-fast laptops that are thin, quiet, and have amazing battery life.

An Era of Visual Dominance

See your digital conquests unfold in vibrant Full HD on a 15.6" screen, perfectly timed at a lightning-fast 165Hz refresh rate and a wide 16:9 aspect ratio. It's like having a portal to the gaming universe right on your lap.

15.6-inch

FULL HD

1920 X 1080

Up to

165HZ

Refresh Rate

Up to

3MS

Overdrive Response Time

Keep Your Cool

Keep your cool amidst the most fierce fights, thanks to Nitro V 15's innovative dual fans and effective exhaust system. As you navigate interstellar conflicts, your laptop stays serene as deep space.

 

2.1 kg

Easily Portable

 

23.5 MM

Thin Form Factor

 

57 Wh

Battery

Stay Connected

Your gaming sanctuary is wherever you are. On the couch? Settle in with fast and stable Wi-Fi 6. Gaming cafe? Get an edge online with Gigabit Ethernet. No matter your location, Nitro V 15 ensures you're always in the driver's seat.

No Limits with NitroSense™

Channel your inner gaming strategist with the NitroSense utility app. Fine-tune your gaming setup to match your style, be it adjusting fan speeds for those heated battles or customizing lighting for immersive exploration.

Lighting

Adjust lighting to fit your own theme. There’s plenty to play with here, so take your time.

Operation Modes

Choose between four modes2: Quiet, Balanced, Performance, and Balanced and ECO3 are also available when on battery.

Fan Control

Choose Auto, Max, or set your own user-defined setting to fit your needs.

Always Be Heard and Seen

DTS® X: Ultra Audio provides a sonic advantage in your space-age battles. Experience crystal clear communication with AI-powered Acer PurifiedView and PurifiedVoice noise reduction technology.

This product is not designed for cryptocurrency mining uses. Damages to your product arising from cryptocurrency mining or related activities are excluded from your product’s warranty.
The terms HDMI and HDMI High-Definition Multimedia Interface and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
Intel ® technologies’ features and benefits depend on system configuration and may require enabled hardware, software, or service activation. Performance varies depending on system configuration. No product or component can be absolutely secure.

© Intel Corporation. Intel, the Intel logo, and other Intel marks are trademarks of Intel Corporation or its subsidiaries. Other names and brands may be claimed as the property of others.
© 2023 NVIDIA, the NVIDIA logo, Ada Lovelace Architecture, DLSS, GeForce RTX, and Max-Q Technologies are trademarks and/or registered trademarks of NVIDIA Corporation in the U.S. and other countries.
1 Specifications may vary depending on model and/or region. All models subject to availability.
2 These three modes require that the AC adapter be plugged in to the laptop.
3 Can only be activated when the AC adapter is not plugged in.
4 Has support/slots for up to 1TB 1x PCIe NVMe Gen4 SSD and 1TB 1X PCIe NVMe Gen3 SSD.