By providing easy access to multiple servers and other IT gear, the Vertiv™ Avocent® Local Rack Access (LRA) Console makes software upgrades, troubleshooting and system monitoring more convenient and less time consuming, protecting uptime and staff time. The console includes a widescreen 18.5” LED LCD panel and full desktop-style keyboard with touchpad for ease of use. The rackmount Avocent LRA Console cuts the clutter of crash carts and space-consuming monitors and keyboards. It’s compatible with most of the Avocent KVM switches and leaves room for KVMs or other equipment in the same 1U tray for organized operation. The tray features standard USB and VGA interfaces that are broadly compatible with servers and network devices. Its minimal power draw during standby and operation saves energy and money.
•Simplifies software upgrades, troubleshooting, and system monitoring.
•Provides easy, localized access to multiple servers.
•1U rackmount design includes room for KVM installation in same tray.
•Tray includes USB and VGA interfaces compatible with a range of network servers and other appliances.
•Widescreen 18.5” LED LCD panel with a 16:9 aspect ratio delivers resolutions up to 1600 x 1200.
•Full keyboard with touch pad.
•At-the-rack access to USB media and other USB devices via USB 2.0 pass through ports.
•Saves energy and money by using small amounts of power during both operation and standby.
•Detent lock engages when console is stowed in rack.
•20 Watts Maximum Power, 90-264 VAC Input, IEC C-14 to PDU Power Connection, VGAVideo Input, 300 x 300 Pxel Pitch
The Avocent LRA Console features a 18.5" LED LCD widescreen panel with a 16:9 aspect ratio. The display supports resolutions up to 1600 x 1200 at both full screen and aspect ratio. The LRA ensures ease of use with a full desktop style keyboard with number pad, touch pad, and 2 USB 2.0 pass through ports.
With multiple global certifications, Vertiv offers the Avocent LRA Console in multiple keyboard languages. This supports simplification through standardization of access products across global organizations.
Vertiv is a world leader in KVM switch technology and provides a wide range of service solutions to troubleshoot and resolve issues in the field. The Avocent LRA Console comes with a 2-year, full-coverage factory warranty. An optional extended warranty is available.
The Avocent LRA Console provides compact, easy, and immediate access to multiple servers. It is the ideal choice for data centers large and small, for enterprises, colocation facilities or cloud providers where space is at a premium and quick, reliable access can mean the difference between uptime and crisis.
In a cramped, often chaotic control room, space is at a premium. The Avocent LRA Console provides immediate, easy access in a 1U, rackmount form factor. The tray allows room for KVM installation and includes USB and VGA interfaces compatible with a range of network servers and other appliances.
With the growth of IoT, high-definition content delivery, and other applications that require IT equipment close to users or devices, the edge of network is exploding and becoming more complex. The Avocent LRA Console provides easy, reliable access that simplifies management.