The Brother HL-L6200DW Monochrome Laser Printer Helps Increase Business Productivity and Efficiency

Reliable business laser printer for workgroups with higher print volumes

  • Fast printing up to 48ppm to keep up with your demanding business needs
  • Produce professional reports, spreadsheets, correspondence or other important business documents with crisp text and sharp graphics

The HL-L6200DW is part of the 2017 Monochrome Printer/MFC Line of the Year recognition awarded to Brother by Buyers Lab (BLI).

Low cost printing and features that help save money

  • Comes with a Brother Genuine standard-yield 3,000-page toner cartridge (TN820) 1
  • Use the Brother Genuine super high-yield 12,000-page 1 replacement toner cartridge (TN880) for up to 50% lower cost per page 2
  • Automatic two-sided (duplex) printing helps save paper and money
  • Environmentally friendly: ENERGY STAR® Certified. Deep Sleep Mode only uses 1.3 watts of power when not in use.

Expandable and flexible paper capacity for variable print needs

  • 520-sheet capacity paper tray can hold a whole ream of paper and more for fewer refills. It is adjustable to hold either letter or legal-size paper
  • Add multiple, optional paper trays available in 250- or 520-sheet capacities (LT-5500 or LT-6500) to expand the total capacity up to 1,610-sheets for high-volume print jobs with fewer refills
  • 50-sheet capacity multi-purpose tray is useful for printing envelopes and a wide variety of alternative media types such as card stock and custom paper sizes

Flexible connectivity options meet mobile workgroup demands

  • Easily share with others on your network via its wireless 802.11b/g/n or Gigabit Ethernet interfaces
  • Print wirelessly from your smartphone or tablet 3

 - AirPrint®

- Google Cloud Print™ 2.0

- Brother iPrint&Scan app

- Mopria®

- Wi-Fi Direct®

Advanced security features help restrict unauthorized printing and protect sensitive documents

  • Secure Print: Claim secure print jobs by using a confidential PIN
  • Secure Function Lock: Enables administrators to restrict usage and machine functions for up to 100 users or groups
  • Setting Lock: Helps prevent setting changes in high traffic areas and a lock-slot can provide physical protection for your machine
  • Support for critical network security protocols: Including Enterprise Security (802.1x), IPSec, SSL/TLS and more to integrate into your network schema

At Your Side with Consistent Award-Winning Performance and FREE Technical Product Support

Consistently recognized as #1 for Reliability and #1 for Overall Customer Satisfaction by PCMag 4 , Brother Printers and All-in-Ones deliver performance you can count on. In addition to the product warranty, Brother offers lifetime at your side support providing free online, call, or live chat technical assistance for the life of your product.

​All referenced trademarks and registered trademarks are the property of their respective companies.

AirPrint is a trademark of Apple Inc. ©2015 Google Inc. All rights reserved.  ©2015 Google Inc. All rights reserved. Google Cloud Print is a trademark of Google Inc. Mopria® is a registered trademark of Mopria Alliance, Inc. in the United States and other countries. Unauthorized use is strictly prohibited. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.  PC Mag Readers’ Choice and Business Choice logos are trademarks of Ziff Davis Inc. Used under license.

1 Requires connection to a wireless network.

2 Approx. yield in accordance with ISO/IEC 19752 (Letter/A4).

3 Approx. yield in accordance with ISO/IEC 19752 (Letter/A4). Cost per page calculation based on TN-820 vs. TN-880 at MSRP. TN-880 cartridge is sold separately. 

4 Reprinted from www.pcmag.com with permission. © 2018 Ziff Davis, LLC. All Rights Reserved. ​