Flat Panel TV Stand for 50" to 90" Displays

Peerless-AV’s Flat Panel Floor Stand provides a safe and secure solution for displaying digital content in public areas, such as conference rooms, lobbies or convention centers. The versatility and functionality of this solidly engineered stand enables a single display, two displays back-to-back, two displays in portrait orientation, or even four displays in either landscape or portrait orientation (may require additional accessory). Integrated security fasteners lock the displays in place, virtually eliminating theft, while internal cable management completely hides all wires and cables, enabling a clean, professional finish.

Features

  • VESA® 100, 200 x 100 and 200 x 200mm compliant
  • Supports additional VESA® patterns with PLP display adaptor (sold separately)
  • Fits single or back-to-back displays (up to four with additional dual-display cartridge)
  • Portrait or landscape display orientation
  • Height adjustable on 72” (1829mm) poles