WHERE STYLE MEETS SOUND

Strike an alluring balance between performance and aesthetics with Creative Pebble X Plus, deeply immersing you in rich, expansive audio with deep bass using the all-new designed compact subwoofer and enhanced custom-tuned 2.75” drivers, accompanied by visual enhancements using customizable RGB lighting.

Joining our acclaimed Pebble Series of PC speakers, the Creative Pebble X Plus is your gateway to an immersive sound experience right at your desktop.

DEEPER, RICHER AUDIO PERFORMANCE

Retaining the well-loved Pebble look, Creative Pebble X Plus features 2.75” full-range drivers, delivering up to 15W RMS acoustic power and a total peak power of 30W when connected to a PC USB-C port.

ENHANCED, TIGHTER BASS

Adding a subwoofer into the mix to deliver even punchier bass and an even more immersive audio playback.

AMPLIFIED SOUND PLAYBACK

For an even more powerful playback, plug the speakers to a 30W or higher USB PD adapter (not included) to further amplify volume level at up to 30W RMS and a 60W peak.

IMMERSE IN DEEP, IMPACTFUL TONES

Featuring BassFlex technology for extended low-frequency response and pronounced bass at any volume, ensuring maximum bass without sacrificing clarity.

BEAUTY IN SIMPLICITY

Embracing a minimalist black cuboid design with matte finish and customizable RGB lighting, these speakers are crafted to be a stunning desk masterpiece

MULTIPLE CONNECTIVITY OPTIONS

The speakers offer USB audio playback,  Bluetooth  5.3 streaming, and analog connection via the universal 3.5 mm AUX input port

PLUG IN FOR A CHAT

Dual communication ports for headset and microphone, allowing private listening and easy communication