27" 1440p Video Conferencing Monitor with Windows Hello Compatible IR Webcam, 90W USB C, Docking

ViewSonic VG2757V-2K video conferencing monitor is a docking monitor with premium features such as a pop-up webcam that will help maintain productive meetings whether in the office or working from home, with secure features like a Windows Hello compatible IR camera and Zoom certification for peace of mind on security and reliable conferencing. Premium webcam features to improve visual and audio aspects of video calls such as built in LED lighting, and powerful speakers, along with a QHD 2560 x 1440p resolution for stunning visuals. The IR camera allows for secure and easy sign-on with Windows Hello. Full docking functionality (daisy chain, USB-C single cable connectivity with 90W power delivery, reliable ethernet connectivity) simplifies accessories needed to deploy for IT infrastructure.

  • VERSATILE MONITOR: 27 Inch QHD (2560x1440p) IPS monitors with thin bezels and 100Hz refresh rate
  • FEATURE-PACKED CAMERA: Ergonomic pop-up full hd camera with adjustable LED that is Zoom certified and compatible with Windows Hello.
  • VIDEO CONFERENCING MONITOR: Built-in microphone, front-firing 5W speakers, and a 1080p camera.
  • DITCH THE DOCK: Ethernet RJ45 and USB-C connectivity for fast data, audio and video transfer, 90W charging over one cable
  • ERGONOMIC STAND: Advanced ergonomics (40-degree tilt, swivel, rotate and height) for all-day comfort
  • FLEXIBLE CONNECTIVITY: Supports PC, Mac and more with USB-C, HDMI 2.0, DisplayPort, and USB Type A inputs

CLEAR COMMUNICATION

With an integrated Zoom ®  certified Full HD pop-up camera, microphone and front-firing 5W speakers, these monitors ensure you look and sound as good on video as you do in person.

WINDOWS HELLO CERTIFIED

Experience secure and personalized access with the IR integrated camera certified for Windows Hello. It offers convenient facial recognition for a safe, password-free, single user sign-on.

SIMPLIFY YOUR SETUP

This monitor simplifies your workspace by replacing your docking station. It uses one USB-C cable for data, audio, video and 90W power delivery. The built-in RJ45 Ethernet enables wired network connectivity, the USB hub allows easy connection to peripherals, and an extra USB-C port with 15W power delivers convenient phone charging.

FEATURE-PACKED CAMERA

An ergonomic camera with adjustable LED lights helps you find the perfect angle for your videos without losing your optimal monitor positioning. A convenient pop-up feature enables the camera to be easily retracted for added privacy and ensures you are seen only when you want to be seen.

DOUBLE YOUR SCREEN REAL ESTATE

Dual monitor set-up is a breeze with DisplayPort out, allowing for daisy chaining to additional monitors.
*MST is not supported by MacOS.

ADVANCED ERGONOMICS

An ergonomic stand includes swivel, pivot, height adjust and tilt to keep you comfortable and productive.