ViewSonic VG2457V 24 Inch 1080p Video Conference Docking Monitor with Windows Hello Compatible IR Webcam, Advanced Ergonomics, and 90W USB C for Home and Office

ViewSonic VG2457V video conferencing monitor is a docking monitor with premium features such as a pop-up webcam that will help maintain productive meetings whether in the office or working from home, with secure features like a Windows Hello compatible IR camera and Zoom certification for peace of mind on security and reliable conferencing. Premium webcam features to improve visual and audio aspects of video calls such as built in LED lighting, and a front firing speaker bar. The IR camera allows for secure and easy sign-on with Windows Hello. Full docking functionality (daisy chain, USB-C single cable connectivity with 90W power delivery, reliable ethernet connectivity) simplifies accessories needed to deploy for IT infrastructure.

CLEAR COMMUNICATION

With an integrated Zoom ® certified Full HD pop-up camera, microphone and front-firing 5W speakers, these monitors ensure you look and sound as good on video as you do in person.

WINDOWS HELLO CERTIFIED

Experience secure and personalized access with the IR integrated camera certified for Windows Hello. It offers convenient facial recognition for a safe, password-free, single user sign-on.

SIMPLIFY YOUR SETUP

This monitor simplifies your workspace by replacing your docking station. It uses one USB-C cable for data, audio, video and 90W power delivery. The built-in RJ45 Ethernet enables wired network connectivity, the USB hub allows easy connection to peripherals, and an extra USB-C port with 15W power delivers convenient phone charging.

FEATURE-PACKED CAMERA

An ergonomic camera with adjustable LED lights helps you find the perfect angle for your videos without losing your optimal monitor positioning. A convenient pop-up feature enables the camera to be easily retracted for added privacy and ensures you are seen only when you want to be seen.

DOUBLE YOUR SCREEN REAL ESTATE

Dual monitor set-up is a breeze with DisplayPort out, allowing for daisy chaining to additional monitors.
*MST is not supported by MacOS.

ADVANCED ERGONOMICS

An ergonomic stand includes swivel, pivot, height adjust and tilt to keep you comfortable and productive, while a blue-light filter and flicker-free technology reduces eyestrain.