Swift Go
Ready, Set, Go!

Swift Go
Swift 3 is all grown up. Say hi to the all-new Swift Go—a brand-new design houses the latest 13th Gen Intel ® Core™ CPU 1 with the brilliance of up to 3.2K 1 OLED. All in an eye-catching, thin-and-light package that’s good to go!

Indulge Your Eyes. Pick a Size.

Get the Swift Go in 14” or 16” 16:10 120Hz1 OLED—offering vivid color accuracy, remarkably deep blacks, and ultra-crisp image quality—or touchscreen2 if you prefer to tap and swipe.

Cinema-Grade

100% DCI-P3

Wide Color Gamut

DisplayHDR™

True Black 500

1,000,000:1 Contrast

TÜV RHEINLAND

Eyesafe® Certified

Low Blue Light

Narrow Bezel

90%

Screen-to-Body-Ratio

Grab and Go!

The easy-to-carry Swift Go comfortably fits in your bag thanks to its 14.9 mm6 thin and 1.25 kg7 light aluminum body, with eco-conscious OceanGlass™ touchpad—making it the ideal go-there, do-that sidekick.

No Task Too Big

Discover the superior performance of 13th Gen Intel® Core™ H-Series Processors1—at up to 45W and 14 cores1— and certified as an Intel® Evo™ design featuring Intel® Unison™ to deliver a no-compromise laptop experience3.

Twice as Cool

Experience high-performing thermal efficiency with TwinAir cooling—supporting multiple cooling modes—dual copper heat pipes, and an air inlet keyboard expelling up to 10%4 more heat than a standard keyboard.

The Smarts

Video calling has never been so good on the 1440p QHD camera—which uses Acer’s TNR technology for high-quality imagery in low-light conditions along with Acer PurifiedVoice™ with AI Noise Reduction.

The Connectivity

Boasting 2 USB Type C (Thunderbolt 4 / USB 4) ports, HDMI 2.1, Wi-Fi 6E5, and a MicroSD slot, the Swift Go has all the essential connections to keep your productivity powered on!

Intel® technologies’ features and benefits depend on system configuration and may require enabled hardware, software or service activation. Performance varies depending on system configuration. No product or component can be absolutely secure.


© Intel Corporation. Intel, the Intel logo, and other Intel marks are trademarks of Intel Corporation or its subsidiaries. Other names and brands may be claimed as the property of others.

1  Specifications may vary depending on model and/or region. All models subject to availability.
2  Available for Swift Go 14. Touchscreen version has a 1920 x 1200 IPS LCD display.
3  Swift Go has been tested, tuned, and verified to meet the requirements of the Intel ® Evo™ platform. See www.intel.com/PerformanceIndex (platforms) for details.
4  Based on Acer’s internal lab data.
5  Wi-Fi 6E-compatible devices are required to reach the stated speeds/benefits of Wi-Fi 6E (802.11ax).
6  This is an approximation based on the average device thickness along its tapered edge and might vary according to product specifications.
7  Weight may vary based on the processor and its associated thermal arrangement, as well as other factors such as storage and memory configuration.