Features

Operating system

Available with Windows 11.

Light. Durable. Beautiful.

  • Latitude 7440 Ultralight Laptop is  the world's smallest and lightest 14" premium commercial laptop – ideal for busy professionals on the move.
  • Latitude 7440 Ultralight comes in a durable  ultralight magnesium chassis and stunning River color.
  • An  aluminum chassis in Titan Gray color is also offered in a laptop or 2-in-1 form factor that lets you work your way in 4 different modes – traditional laptop, tent, stand or tablet mode.

Designed to impress

  • World’s first premium commercial laptop with optional  battery-saving Mini-LED backlit technology, which reduces keyboard power usage by up to 75% and increases battery life.
  • New  16:10 aspect ratio features 5% more productivity area.
  • Optional  battery-saving display consumes less power to help maximize battery run time.
  • ComfortView Plus options are TUV-certified to reduce harmful blue light and keep your eyes comfortable while you work.
  • 24% larger clickpad with improved feel and more room for navigation.

Better connected than ever

  • Available Wi-Fi 6E and 5G options make sure you’re always connected at the industry’s fastest speeds.
  • Bluetooth allows you to connect to your favorite peripherals without dongles.
  • ExpressConnect joins the best available network, prioritizes conferencing apps and delivers faster data and video downloads with the world’s first simultaneous multi-network connection.

Powerful security, privacy, and durability

  • Catch and repel malicious activity before it compromises your system. The Latitude 7440’s built-in security features – including a fingerprint reader, Dell SafeID, Dell SafeBIOS, TPM chip, and lock slot – keep users protected and provide visibility to threats for swift action.
    Passes MIL-STD 810H tests.
  • SafeSupply Chain solutions provide layers of security and integrity controls. Optional tamper-evident seals to protect PCs during transit and a NIST-compliant hard drive wipe helps businesses ensure their device has a clean slate before adding the company image.
  • Optional  ExpressSign-in detects your presence to wake your system and locks your PC when you walk away.
  • Optional  Intelligent  Privacy features from Dell Optimizer help keep sensitive data private.  Onlooker detection texturizes your screen when prying eyes are detected, while  Look Away Detect recognizes when your focus is elsewhere and dims to further protect privacy and save battery life.

Performance at your fingertips

  • Thermal innovations optimize performance while keeping your PC cool and quiet with new rear venting and user selectable thermal tables.
  • These PCs featuring  Intel vPro ® , an Intel ®  Evo™ design capability, powered by the 13th Gen Intel® Core™ processors, are built for what IT needs with the power, responsiveness and battery life that business multitaskers want. Available in either U/P-Series.
  • Battery optimization – ExpressCharge analyzes usage to extend run time and charge faster when you need a boost in power. Advanced Charge prevents overcharging to extend battery life.

Ports & Slots

1. External uSIM card tray (WWAN only)

2. Universal Audio Jack

3. 2 USB 3.2 Gen 1 Type-A port, USB 3.2 Gen 1 Type-A port with PowerShare

4. Wedge-shaped lock slot

5. HDMI 2.0

6. 2 USB Type-C Thunderbolt™ 4.0 with Power Delivery & DisplayPort 1.4

7. Smart card reader (Optional)

Dimensions & Weight

Ultralight Laptop
1. Height (front): 0.68 in. (17.15 mm)
Height (rear): 0.71 in. (17.95 mm)
2. Width: 12.32 in. (313 mm)
3. Depth: 8.67 in. (220.2 mm)
Starting Weight: 2.33 lbs. (1.055 kg)

Aluminum Laptop
1. Height (front): 0.67 in. (17.1 mm)
Height (rear): 0.72 in. (18.19 mm)
2. Width: 12.32 in. (313 mm)
3. Depth: 8.77 in. (222.75 mm)
Starting Weight: 2.93 lbs. (1.33 kg)

Aluminum 2-in-1
1. Height (front): 0.67 in. (17.1 mm)
Height (rear): 0.72 in. (18.21 mm)
2. Width: 12.32 in. (313 mm)
3. Depth: 8.77 in. (222.75 mm)
Starting Weight: 3.37 lbs. (1.53 kg)