TRENDnet’s 6-Outlet Managed Rackmount Power Distribution Unit, model TPI-06, provides a networkable power solution with intelligent monitoring and management capabilities. Automate outlet reboot settings in case of connection loss to ensure efficient usage of available resources, control power consumption, and protect the safety of connected equipment. Fanless design eliminates operating noise.
The 6-Outlet Managed Rackmount Power Distribution Unit features six NEMA 5-15R managed power outlets, one NEMA 5-15R bypass power outlet, and one gigabit port. Each managed power outlet is controllable individually. The TPI-06 PDU filters AC for best electronics performance, while simultaneously reducing excess energy usage with power scheduling.
TPI-06 Easily manage and configure the power distribution unit remotely with TRENDnet Hive. TRENDnet Hive is a network cloud manager that reduces management time and cost. No additional hardware, server, or personal cloud is required with TRENDnet’s reliable cloud service.

Ports

6 x NEMA 5-15R power outlets, 1 x
NEMA 5-15R bypass power outlet, 1 x
Gigabit RJ-45 Port.

Managed PDU
Supports individual control of power
outlets, and to assign a power schedule
to automate the process.

Fanless
Fanless design eliminates operating
noise.

FEATURES

Managed PDU

Supports individual control of power outlets, and to assign a power schedule to automate the process

Ports

6 x NEMA 5-15R managed power
outlets, 1 x NEMA 5-15R bypass
power outlet, 1 x Gigabit RJ-45 Port

Hive Enabled

Remotely manage, configure, and
diagnose this power distribution unit
via TRENDnet’s cloud service
(Additional fee applies)

Fanless

Fanless design eliminates operating
noise

Email Notifications

Email notifications for safe voltage,
overload break, and host timeout
events

1U 19” Rack Mountable

Sturdy rack mountable metal housing with mounting kit included

LED Indicators

LED indicators conveniently convey AC ground status


  • DEVICE INTERFACE: 6 x NEMA 5-15R Managed Power Outlets (15A max. @ 120V AC); 1 x NEMA 5-15R-Bypass Power Outlet (15A max. @ 120V AC); 1 x Gigabit port; LED indicators; 1U 19” Rack mountable
  • MANAGED POWER DISTRIBUTION UNIT: Supports individual controllable power outlets, and ability to assign a power schedule to automate the process.
  • MANAGE OUTLET CONTROL: Each managed power outlet can be individually controlled. Utilize port power on/off delay for custom applications.
  • MONITOR POWER CONSUMPTION: View per outlet energy usage via dashboard.
  • OVERLOAD AND SURGE PROTECTION: Protect your connected equipment from power surges with overload protection 15A and dangerous voltage conditions with surge protection 2160J
  • EMAIL NOTIFICATIONS: Set up email notifications for safe voltage, overload break, and host timeout events
  • OPTIMIZED PERFORMANCE: Power distribution unit filters the alternating current (AC) for best electronic performance, while simultaneously reducing excess energy usage with power scheduling.
  • LED INDICATORS: The LED indicators conveniently convey AC ground status
  • Input Voltage 100-120VAC
  • Certifications: UL 62368-1