ViewSonic LS740HD 5000 Lumens 1080p Laser Projector with 1.3x Optical Zoom, H/V Keystone, 4 Corner Adjustment, and 360 Degrees Projection for Auditorium, Conference Room and Education

With the ViewSonic ® LS740HD laser projector, you can light up every room with brilliant presentations and razor-sharp resolution.

Featuring the latest laser phosphor technology, the LS740HD projector delivers 5,000 ANSI lumens of brightness to ensure crisp images even in rooms with ambient lighting. Enjoy a maintenance-free projection experience without having to deal with complicated lamp replacements.

This eco-friendly projection solution features a compact design for easier transportation.

Experience screen sizes up to 300” in 1080p Full HD resolution for show-stopping images designed to fill up boardrooms, lecture halls, auditoriums and other public spaces.

The LS740HD laser projector comes loaded with features like 1.3x optical zoom, H/V keystone, 4 corner adjustment, 360° projection and portrait mode for easy setup and versatile applications.

  • VERSATILE PROJECTOR: High brightness 5000 Lumens 1080p laser projector with advanced visual features
  • LONG LAMP LIFE: Long-lasting laser phosphor light source allows the lamp to shine bright for up to 30,000 hours
  • EASY SETUP: 1.3x optical zoom, 360 degree projection, H/V keystone, and 4 corner adjustment
  • AUTO POWER ON/OFF: This projector can be configured to automatically turn on and off
  • LAN CONTROL: Schedule, and manage the projector remotely with Crestron, AMX, Extron, PJ Link, ATEN, and ViewSonic’s vController
  • FLEXIBLE CONNECTIVITY: Supports most media players, PCs, Macs, and mobile devices with inputs such as HDMI and USB Type A

Long-lasting Laser Phosphor Light Source

Designed with a sealed optical engine and the latest laser phosphor light source (designed to last up to 30,000 hours*), this projector delivers long-term, virtually maintenance-free usage for a lower overall total cost of ownership.

*Light source life may vary based on actual usage and other factors.

Bright Images in Large Spaces

Packed with 5,000 lumens and a high contrast ratio, this projector is guaranteed to produce bright images in large spaces with high ambient light including large boardrooms, conference halls, and auditoriums.

300" Screen

Enjoy breathtaking images on an ultra-large screen capable of reaching up to 300". This state-of-the-art projector has a lower cost-per-inch compared to commercial displays.

Reduced Weight and Size

This projector weighs 35% less and is 35% more compact compared to its predecessors. Enjoy easier transporation and installation.

Convenient Mounting Flexibility

A 1.3x optical zoom lens provides more mounting flexibility over a standard lens so you can place your projector where you want and still get big, vivid images. For a perfectly proportioned picture every time, horizontal/vertical keystone correction and four corner adjustment feature eliminate crooked and distorted images.

Eco-Friendly

Featuring a state-of-the-art lamp-free light source, this energy-efficient projector consumes up to 51% less power than some competing projectors.

Reliable 24/7 Operation

Featuring a long lifespan, this professional-grade projector is designed for reliable, continuous 24/7 use.

High Native Contrast Ratio

Experience deeper blacks and brighter whites thanks to a state-of-the-art Texas Instruments .65" DMD chip. This high native contrast ratio lets you enjoy greater visual depth, clearer images and enhanced legibility.

USB-A Power Supply

The built-in 5V/1.5A USB-A output conveniently delivers power to a wireless HDMI dongle, eliminating the need for separate power adapters when streaming multimedia content.