ViewSonic VG2756a-2K 27 Inch IPS 1440p Docking Monitor with 100W USB C, Ethernet RJ45, HDMI, Display Port and 40 Degree Tilt Ergonomics Daisy Chain for Home and Office

Designed to boost productivity and maximize output, the ViewSonic ® VG2756a-2K is a 27” QHD docking monitor that transforms your desktop into a streamlined and efficient workspace. Enjoy reliable and flexible network connectivity with the integrated gigabit Ethernet port, while the USB Type-C connectivity allows easy single-cable connectivity to provide data, audio, video and up to 100w power delivery. DisplayPort out allows easy Daisy Chain capability for a dual monitor set-up for additional screen real estate. That’s not all, the integrated USB hub allows easy connectivity for your peripherals and accessories. A best-in-class ergonomic design features 40-degree tilt and bi-directional pivot so your screen and workspace are as comfortable as you need. In addition, the included vDisplay software gives you quick and easy OSD control, as well as customized screen templates for easy multi-tasking. This monitor is also shipped in eco-friendly biodegradable packaging, along with an easy-to-install quick release stand that makes for quick deployment and a lower total cost of ownership.OVERVIEW

  • VERSATILE MONITOR: 27 Inch QHD (2560x1440p) IPS monitor with thin bezels and 60Hz refresh rate
  • DITCH THE DOCK: Ethernet RJ45 and USB-C connectivity for fast data, audio and video transfer, 100W charging over one cable
  • ERGONOMIC STAND: Advanced ergonomics (40-degree tilt, swivel, rotate and height) for all-day comfort
  • ENHANCED VIEWING COMFORT: Flicker-Free technology and Blue Light Filter for reduced eye fatigue
  • VERSATILE STAND: Easy-to-install quick release stand with carrying handle and client mount
  • FLEXIBLE CONNECTIVITY: The VG2456a-2K supports PC, Mac and more with USB-C, RJ45, HDMI, DisplayPort In & Out (Daisy Chain), USB

Ditch the Dock

With USB-C single-cable connectivity, RJ45 wired Ethernet connection for secure and reliable internet, and a USB hub to connect your accessories directly into the monitor, there’s no need for expensive docks. USB-C provides video, audio, data, and up to 100W power delivery to connect and charge your laptop or device. One cable provides everything you need to connect and start working.

Enhanced Productivity with Dual Monitor Setup

With the latest USB Type-C and DisplayPort output connectivity, these monitors can be easily daisy chained for a productivity-boosting desktop setup. With multiple screens on your desktop, you can work smarter, faster, and more efficiently.*

*MST (multi-stream transport) not supported by macOS

Reduce Clutter with Single-Cable Solution

With a slim and reversible connector and easy single-cable docking, USB 3.2 Type-C connectivity reduces the reliance on multiple wires, cables, and adapters. In addition to fast data, audio, and video transfer, USB Type-C also provides quick 100W charging over a single cable.

A More Comfortable Workspace

With advanced ergonomic features including swivel, pivot, height adjust, and tilt, this monitor is designed to provide a greater range of adjustment for increased productivity and comfort. The monitor can tilt up to 40-degrees, making it ideal for use during group discussions and screen sharing.

Command and Control Made Easy

Integrated vDisplayManager software enhances productivity by putting the On-Screen Display (OSD) menu controls on your monitor’s screen. This delivers a more comfortable viewing experience by allowing you to quickly and easily adjust display settings such as volume, brightness, contrast, and more.

Minimized Total Cost of Ownership

Designed for the busiest of office environments, this monitor helps to reduce hidden business costs and delivers an efficient end-to-end enterprise experience. From installation time and recycling concerns, to user experience and screen performance, every feature of this monitor was carefully considered to not only meet your workspace demands, but to also reduce your TCO.

Quad HD Resolution

At four times the resolution of a traditional 720p panel, and almost double that of a traditional 1080p display, QHD results in a much sharper image, with no distortion or stretching, all while maintaining the same 16:9 aspect ratio.

Accurate from All Angles: SuperClear® IPS Technology

Enjoy accurate and vivid colors with consistent levels of brightness no matter the vantage point. With SuperClear ® IPS panel technology, this monitor delivers the same image quality whether you are looking at the screen from above, below, the front, or the sides.

Quad HD Resolution

At four times the resolution of a traditional 720p panel, and almost double that of a traditional 1080p display, QHD results in a much sharper image, with no distortion or stretching, all while maintaining the same 16:9 aspect ratio.

3-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.*

*Subject to ViewSonic's warranty and on-site service terms and conditions.