Features & Design

Operating System

Available with Windows 11, Windows 10 or Ubuntu.

Dell Optimizer for Precision

Intelligence built around you:Automatically personalize and boost the performance of your Precision and its entire ecosystem with Dell Optimizer, an AI-based optimization software that learns and responds to the way you work.

Personalized performance with the world’s most intelligent PCs: Intelligence and machine learning elevate productivity by automating performance features beyond your PC, across your entire ecosystem.

Intelligent Collaboration: Get the world’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features – all in one software.

Safe, secure and manageable: With Dell Optimizer, AI and machine learning gather and analyze data locally on the system–only event data and service heartbeat are sent to help Dell understand if the app is working appropriately. Optimization and data collection follow a stringent process to ensure your privacy and security-using data to improve your PC experience continually. No personal data is sent and used without your explicit consent.

Analytics:Generate end-user reports and analyze your system for personalized insights.

Sustainably-made

Made from sustainable materials like recycled carbon fiber and renewable castor-oil; precisions are registered EPEAT Gold. It also ships to you in both a recycled and recyclable container.

Independent Software Vendor (ISV) certification

Precision workstations are tested to ensure the high-performance applications you rely on every day run smoothly.

Stay Secure, Be Productive

Start secure. Stay Secure. Organizations report a 58% drop in security incidents with Windows 11 Pro devices.

Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations. Blaze through your to-do list with AI-powered multitasking, features to get organized in a snap, and performance to speed demanding workloads to completion 42% faster on average

Ports & Slots

1. MicroSD Card Reader
2. Universal audio port
3. (2) USB 3.2 Gen 1 (power enabled)
4. HDMI 2.0
5. RJ-456. Lock slot
7. (2) Thunderbolt 4 Type C
8. SC Reader optional

Dimensions & Weight

1. Height (front): 0.89 in (22.70 mm)
Height (rear): 0.97 in (24.70 mm)
2. Width: 14.09 in (357.80 mm)3. Depth: 9.1 in (233.30 mm)
Starting weight 1.795 kg