Acer ENDURO N3

Watch Video
Acer ENDURO N3 (EN314-51W)
The thinnest and lightest 14” IP53-rated rugged laptop is designed for mobile professionals who require extra reliability on top of premium level security. Combining Military Standard (MIL-STD-810G) durability, IP53 certification, and a unique Aquafan™ designed to repel water and drops from all angles, the Enduro N3 is ready and able to meet the demands of your work.

Thin, Light, and Solid

Weighing a mere 1.985kg and measuring just 24.85mm high, this laptop is the thinnest and lightest 14” IP53-rated rugged laptop designed for mobile professionals who want to maintain a stylish and modern look.

Impact Resistant

This rugged laptop has been constructed using shock-absorbent materials including a honeycomb shell and is engineered to withstand drops, falls, and water. The shock absorbent corners and reinforced design protects the hard drive and has been independently certified to meet MIL-STD 810G impact resistance.*

Spill Resistant

Designed to be used in wet conditions, this laptop’s components are protected by IP53 level certification. The display is covered with Corning® Gorilla® Glass to protect against water along all edges. The I/O ports are further sealed against ingress while the keyboard features drainage holes to remain dry.

Strong on Security

Strong security is serious business, and this model comes with the best. The hardware-level Trusted Platform Module (TPM) 2.0 is a powerful anti-tampering chip that checks for signs of intrusion during system boot up. For further security, this model includes fingerprint login, Windows Hello, and other additional Windows 10 security features.

All-day Battery

With a long life battery, there’s no concern about power being lost during critical actions. This battery will keep users working for up to 13 hours1.

Performance You Demand

In today’s modern workplace, you need a laptop with the power to get things done. Boasting an up to 10th Gen Intel® Core™ i7 processor, an optional NVIDIA® MX230 discrete graphics chip, up to 32GB DDR4 memory, up to 1TB of HDD storage, and an optional up to 512GB PCIe Gen3 NVMe SSD, you can easily work in confidence no matter where you are.

1. Battery life is measured under specific test settings and conditions pursuant to MobileMark 2014. Actual battery life may vary considerably by specifications, depending on product model, configuration, applications, power management settings, operating conditions, and features utilized. Performance variation also arises based on components in use, which includes but is not limited to the processor, RAM capacity, storage, display, resolution, etc.
* MIL-STD 810G/H is a testing protocol conducted in controlled settings and does not guarantee future performance in all situations. Do not attempt to simulate these tests, as damage resulting from this will not be covered by Acer's standard warranty.

Sale subject to Limited Warranty and Terms & Conditions agreement. All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Applicable taxes extra. Not responsible for pricing or other typographical errors.