ViewSonic PA700W 4500 Lumens WXGA High Brightness Projector w Vertical Keystone for Business and Education

The ViewSonic LS560WH short throw projector is ideal for both education and enterprise environments. Powered by lamp-free LED technology, this high-brightness projector can produce 3,000 ANSI lumens so that images and presentations can be easily viewed in environments with strong ambient light. Treat your audience to spellbinding presentations with vivid colors thanks to a wide color gamut. An eco-friendly, lamp-free design reduces maintenance and dramatically lowers your total cost of ownership, while a 0.49 short throw lens can create a 100"" screen from just 3.6 ft. away. Enjoy convenient features like instant power on/off, image correction, flexible setup and so much more. This projector comes equipped with comprehensive LAN control for compatibility with Crestron, AMX, Extron, PJ Link, ATEN and ViewSonic® vController systems.

  • VERSATILE PROJECTOR: High brightness 4500 Lumens WXGA (1280x800p) projector with advanced visual features
  • EASY SETUP: 1.1x optical zoom, and 40-degree vertical keystone
  • LONG LAMP LIFE: SuperEco Mode allows the lamp to shine bright for up to 12,000 hours
  • FLEXIBLE CONNECTIVITY: Supports most media players, PCs, Macs, and mobile devices with inputs such as dual HDMI, VGA, and USB inputs

Bright Images in Large Spaces

Packed with 4,500 lumens and a high contrast ratio, this projector is guaranteed to produce bright images in large spaces with high ambient light including large boardrooms, conference halls, and auditoriums.

300" Ultra Large Screen

Enjoy breathtaking images on an ultra-large screen capable of reaching up to 300". This state-of-the-art projector has a lower cost-per-inch compared to commercial displays.

Versatile Connectivity

Dual HDMI and a USB 3.0 port give you the freedom to connect your projector to a variety of devices and external media players.

Software Updates via USB

Software updates for this projector can be easily accessed online. Simply connect the projector to a computer via USB, and run the software update program available in the Support & Downloads section of the product page.