Be Part of a More Sustainable Future, with a Green PC Made with PCR Material.
Watch VideoBy adopting recycled plastic in the creation of Aspire Vero, we are demonstrating our commitment to reducing carbon emissions. This year, we have increased our reduction of CO2 emissions from 21% to 30%1, in our quest for a greater positive impact on the environment.
To reduce e-waste, we’ve lowered the amount of printed circuit board material used in Aspire Vero—for a 52% reduction in PCB surface area.3
Of waste has been prevented from potentially ending up in landfills thanks to Aspire Vero4—that’s like saving 96,000 water cooler jugs5!
In our ongoing passion to raise awareness of Post-Consumer Recycled plastics (PCR), we’ve increased usage to 40%6 on chassis and 50% on adapter casing—while retaining durability—for a longer device lifespan better equipped to handle everyday wear and tear.
Take control with VeroSense™, our battery management app that focuses on energy efficiency while smartly contributing to keeping your laptop running longer8 with its four performance modes: Performance, Balanced, Eco, and Eco+.
Eco-themed R & E keys on 50% PCR plastic keycaps reinforce the call to Reduce, Reuse & Recycle. Available in world-reminiscent colors that echo the natural splendor of what we’re trying to protect.
Acer’s commitment to eco-conscious design is manifested in Aspire Vero. Steps are taken to reduce our carbon footprint by recycling and reusing the scrap material generated during production and using 100% recyclable packaging.
Connect to the world on a brilliant 14” or 15” FHD IPS display with 100% sRGB, a 1440p QHD webcam featuring Acer PurifiedView™ and Acer PurifiedVoice™ with AI noise reduction—making collaboration a breeze.
Aspire Vero has got all the ports and connectivity options to keep you accessible and productive every step of the way, wherever your eco-friendly lifestyle takes you.
Intel® technologies’ features and benefits depend on system configuration and may require enabled hardware, software or service activation. Performance varies depending on system configuration. No product or component can be absolutely secure.
© Intel Corporation. Intel, the Intel logo, and other Intel marks are trademarks of Intel Corporation or its subsidiaries. Other names and brands may be claimed as the property of others.
EPEAT ratings may vary by country — please see www.epeat.net for registration status by country.
1 Our Aspire Vero 15 ( AV15-53) used 40% PCR materials in its chassis which contributes to a 30% reduction in CO2 emissions over a laptop chassis of the same weight made with 100% virgin plastic. The estimated value is calculated according to PlasticsEurope Eco-profile reports*. The comparison is only focused on the material itself and is limited to comparing 100% virgin plastic to the 60% virgin plastic and 40% recycled plastic in Aspire Vero 15 (AV15-53P) while assuming other factors that may influence CO2 emissions are equal. For more details on PlasticEurope Eco-profile reports, please refer to the website ( https://legacy.plasticseurope.org/en/resources/eco-profiles ).
2 Aspire Vero is recyclable when third-party labels are removed prior to recycling.
3 Compared to Aspire Vero 2022 (AV15-52)
4 Based on Acer’s internal calculations from the number of Aspire Vero (AV15-52) units shipped in 2022.
5 Based on a standard water cooler jug of approximately 5 liters capacity.
6 Aspire Vero 15 (AV15-53P) is composed of 40% PCR material, while Aspire Vero 14 (AV14-52P) consists of 30% PCR material.
7 The 33% increase refers to the percentage point increase in PCR material in Aspire Vero 15 (AV15-53P) compared to Aspire Vero 2022 (AV15-52). This increase is based on the percentage point difference and not the percentage increase of the total PCR material. Specifically, the PCR material increased from 30% to 40%, representing a 10% increase, which is calculated as a 33.33% increase of the original quantity of the PCR material.
8 Time taken to drain from 100% to critical battery level under Windows 11 dark mode while performing typical workflows in a realistic environment. Individual system results may vary.
9 Specifications may vary depending on the model and region. All models subject to availability.
10 Aspire Vero has been tested, tuned and verified to meet the requirements of the Intel ® Evo™ platform. See www.intel.com/PerformanceIndex (platforms) for details.
11 Suggested for static use (such as video conferencing, viewing videos, etc.).