See how 13th Gen Intel® Core™ i7 HX processors1 with the new performance hybrid architecture and 32GB1 DDR5-4800MHz RAM make a real difference with lightning-fast load times in some of the most demanding games.
Operating System
Up to 13th Gen
Processor1
Up to NVIDIA®
Laptop GPU1
RAM / SSD X2
DDR5 4800MHz / PCIe Gen4
NVIDIA® GeForce RTX™ 40 Series Laptop GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture, which delivers a quantum leap in both performance and AI-powered graphics.
Grab your cyberdeck and don your black-hat because you have a code to break. Dig, decipher, decode – do whatever it takes. Unlock what lies within.
Helios Neo includes state-of-the-art cooling featuring our custom engineered all-metal AeroBlade™ fan technology to push performance to its maximum potential.
5TH GEN AEROBLADE™ 3D Fan Technology
Liquid Metal Thermal Grease
Lock your sights on this display. At 16 inches with a 16:10 aspect ratio and 165Hz refresh rate, the WQXGA1 panel goes all out and includes NVIDIA® G-SYNC® and Advanced Optimus for maximum graphics power.
16-inch
1920 X 1200 / 2560 X 1600
Up to
Refresh Rate
NVIDIA®
Dynamic Display Switching
Make your laptop shine with the 4-zone RGB backlight, use the mode hotkey to fit your situation (quiet time or playtime), and open PredatorSense™ with a single press of a key.
Pop open the brand-new PredatorSense™ utility app to adjust the settings to fit exactly how you want this laptop to perform.