Swift X 14
Make a Splash

Swift X 14
Make your ideas come to life on the supercharged Swift X 14—delivering fast and fluid performance in a newly redesigned, portable system. All on a brilliant 2.8K 120Hz OLED display made to unleash your creativity.

Captivating Color and Clarity

Be thoroughly amazed by the brilliance of 2.8K 120Hz OLED—offering vivid color accuracy and remarkably deep blacks—for exceptional color grading and image quality on a 16:10 display that’s made for makers.

True-to-Life Color

Experience the most accurate, vivid, and true-to-life colors possible with 100% DCI-P3 color coverage. The cinema-grade, industry standard for video editing.

Ultra-High Contrast

At 1,000,000:1 contrast ratio and 500 Nits peak brightness, VESA DisplayHDR™ True Black 500 certified displays offer photorealistic visuals with ultra-high contrast and deep blacks.

Eyesafe® Certified

Professionally calibrated and certified by TÜV Rheinland to balance blue light limitations and keep potential eyestrain to a minimum—for more comfortable, extended viewing.

Render All the Things

Experience the superior performance of 13th Gen Intel® Core™ H-Series Processors1—at up to 45W and 14 cores1—and NVIDIA® GeForce RTX™1, pre-installed with NVIDIA Studio Drivers and exclusive tools to handle the most graphically demanding software there is.

An Interior Redesign

With a larger fan and battery thanks to a newly engineered thermal arrangement—Swift X 14 offers improved balance between thermal performance and battery life—so you can create with confidence.

Stereo Ring Fan

The larger and newly redesigned inclined plane blades boost air intake by up to 11%2 more.

Fan Control

Fn + F keeps you cool with 4 fan speeds—Silent, Normal, Performance, & Turbo—which boosts air flow by up to 27%2.

Bigger Battery

Stream, chat, play or create with a 29% larger battery—and get the most out of your sessions.

Turn Some Heads

Swift X 14 has an all-new design in a 17.9 mm thin, 1.55 kg light aluminum chassis with an eco-conscious OceanGlass™ touchpad—delivering a more precise and confident look and feel.

The Connectivity

Boasting 2 USB Type C (Thunderbolt 4 / USB 4) ports, HDMI 2.1, Wi-Fi 6E3, and a MicroSD slot, the Swift X 14 has all the essential connections to keep your productivity powered on!

The Smarts

Video calling has never been so good on the 1080 FHD camera—which uses Acer’s TNR (Temporal Noise Reduction) technology for high-quality imagery in low-light conditions along with Acer PurifiedVoice™ with AI Noise Reduction.

1 Specifications may vary depending on model and/or region. All models subject to availability.
2 Based on Acer’s internal lab data.
3 Wi-Fi 6E-compatible devices are required to reach the stated speeds/benefits of Wi-Fi 6E (802.11ax).