ViewSonic OMNI VX2728J 27 Inch Gaming Monitor 165hz 0.5ms 1080p IPS with FreeSync Premium, Advanced Ergonomics, HDMI, DP

The ViewSonic OMNI™ VX2728J is a 27” Full HD IPS monitor built with the speed and performance that gamers need. Featuring a 165Hz refresh rate and AMD FreeSync™ Premium technology, this monitor virtually eliminates screen tearing and stuttering for fluid game play during fast-paced action scenes. An ultra-fast 0.5ms (MPRT) response time also provides smooth screen performance free from blurring or ghosting. A fully adjustable ergonomic stand and a three-sided borderless design maximizes viewing size and an optimized set-up while minimizing frame distractions. Flexible connectivity options such as DisplayPort and HDMI allow you to connect to your PC and gaming console.

  • SEE THE DIFFERENCE: 27 Inch Full HD (1920x1080p) IPS gaming monitor with thin bezels
  • MAXIMIZED GAMEPLAY: 165Hz refresh rate 0.5ms (MPRT) response time for ultimate gaming experience
  • ULTRA-SMOOTH GAMING: AMD FreeSync Premium technology enables fluid and tear-free gameplay
  • ERGONOMIC STAND: Advanced ergonomics (40-degree tilt, swivel, rotate and height) for all-day comfort
  • HDR10 CONTENT SUPPORT: For deep contrast, rich color, and vibrant details
  • FLEXIBLE CONNECTIVITY: The VX2728J supports laptops, PCs, Macs and more with HDMI, and DisplayPort inputs

Premium Gaming Features

No compromises and great performance for everyday gaming includes a nimble IPS panel with 165Hz refresh rate for ultra-smooth gameplay. In addition, a 0.5ms (MPRT) response time allows you to react quickly and game with precision.

AMD FreeSync Premium

This monitor is equipped with VESA FreeSync Premium which seamlessly synchronizes the frame rate output between your graphics card and monitor. This dynamic refresh rate effectively eliminates image tearing, stuttering, and jerkiness for smooth gameplay.

Ergonomically Designed For Gamers

This monitor features a fully adjustable ergonomic stand capable of considerable swivel, pivot, tilt, and height adjustment. The stand is also designed with a cable management feature that helps reduce clutter around your gaming space.

Stunning Full HD Resolution

Enjoy a premium viewing experience with stunning Full HD resolution – almost twice as powerful as standard HD resolution.

Flexible Connectivity

Quick and flexible connectivity options include 2x HDMI 1.4, 1x DisplayPort 1.2 and audio out. Wall mountable VESA 100x100mm compatibility adds additional convenience and versatility.

Accurate from All Angles: SuperClear® IPS Technology

Enjoy accurate and vivid colors with consistent levels of brightness no matter the vantage point. With SuperClear® IPS panel technology, this monitor delivers the same image quality whether you are looking at the screen from above, below, the front, or the sides.

Dual Integrated Stereo Speakers

The monitor accents its incredible screen performance with stereo sound to complete your gaming experience.

3-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.*

*Subject to ViewSonic's warranty and on-site service terms and conditions.

ViewSonic OMNI VX28 Gaming Monitors