Reign over the game world with the combined power of an AMD Ryzen™ 6000 Series processor1 and up to NVIDIA® GeForce RTX™ 3070 Ti graphics (fully optimized for maximum MGP). Configure your laptop for maximum speed and massive storage with two slots for M.2 PCIe and up to 32GB of DDR5 48001 RAM.
Microsoft®
Operating System
AMD
Series Processors1
Up to
Laptop GPU1
RAM / SSD
DDR5 48001 / M.2 PCIe Gen 4
Built using the latest breakthrough 6nm processor technology, AMD Ryzen™ 6000 Series Processors are the most advanced laptop processors in the world, designed to deliver incredible performance while remaining cool and quiet.
Up to
Up to
The latest graphics are powered by NVIDIA’s 2nd Gen RTX Ampere architecture to give you the most realistic ray-traced graphics and cutting-edge AI features like NVIDIA DLSS. New Max-Q technologies also utilize AI to enable thin, high performance laptops that are faster and better than ever.
NVIDIA DLSS gives games a speed boost with uncompromised image quality. Crank up the settings and resolution for an even better visual experience.
Ray Tracing is the holy grail of graphics. It simulates how light behaves in the real-world to produce the most realistic and immersive graphics.
NVIDIA Max-Q is a suite of technologies powered by AI that optimize laptops to deliver high performance in thin form factors.
Everything looks better in QHD with AMD FreeSync™ Premium keeping those frames tight and in-sync. The lightning-quick 165Hz refresh rate and 3ms2 response time guarantee your game sessions will be fluid, unbroken and unmatched.
Screen Size
2560 X14401
Refresh / Response
Technology
With the included MUX switch technology you can disable the integrated graphics for an increase in performance in games at the expense of battery life.
The newly refined chassis comes with a few extra tricks up its sleeve in the form of dual- fan cooling, dual-intakes (top and bottom), and a quad-exhaust port design. For extra control, pop open the NitroSense utility app and take command over fan speeds, lighting, and more.
Spice things up with the 4-zone1 RGB keyboard1 and take command of the inner workings of the laptop via the dedicated NitroSense Key. The WASD and arrow keys are also highlighted for easy visibility for those clutch moments.
Better audio delivers a competitive edge as well as a more immersive experience through dual 2W speakers. With DTS:X® Ultra, sounds are clear and can be delivered in a 3D spatial soundscape, allowing you to hear where your opponents are coming from with pinpoint precision.
With the Intel® Killer E2600 Ethernet Controller and Wi-Fi 6E1 connectivity, you have all the tools you need to clear out the online competition.
Intel®
2.5G Ethernet
Qualcomm1
6GHz Band
Plug all your peripherals into the full range of ports, including HDMI 2.1, the new, powerful USB4™, and the latest USB 3.2 standard with Gen1 and 2 support.
High-speed
SuperSpeed USB 5Gb/s
10Gb/s + Offline Charge
Gen 2x2
Conquer esports tournaments and be the champion
Level up with exclusive courses and all-round stats
Team with prodigies and veterans to create legacies