ASUS ExpertBook B5
Portable power for business on the go
ASUS ExpertBook B5 is built for business success in style, with precision-crafted chassis that pushes the limit of lightness. It’s set for serious travel with amazing all-day battery life, and is engineered with many cutting-edge technologies to improve your on-the-go work efficiency. These include an up to 12th Gen Intel ® Core ™ processor with Intel ® Arc ™ A350M discrete graphics, AI-powered noise cancelation, and dual-SSD RAID support. ExpertBook B5 is also packed with features to protect your privacy and business data, including a built-in fingerprint sensor and TPM 2.0 chip.
To make light work of all your business tasks, ExpertBook B5 is powered by an up to 12th Gen Intel Core i7 vPro
®
processor with the option of the Intel
®
Arc
™
A350M discrete graphics. It also features two SSDs to provide huge up to 2 TB capacity and supports the RAID technology
2
for improved data reliability or faster operation. In addition, with its dual-fan design, ExpertBook B5 delivers quiet, cool and powerful computing and graphical performance with enterprise-grade manageability.
ExpertBook B5 is designed to be your best portable partner. Crafted with magnesium-aluminum alloy and pure aluminum, this 16-inch laptop weighs only 1.4 kg 4 while providing up to 13 hours of battery life 5 on a single charge. With the long battery life and fast-charging design, you’ll be ready for productivity in or out of the office.