ViewSonic OMNI VX2716 27 Inch 1080p 1ms 100Hz Gaming Monitor with IPS Panel, AMD FreeSync, Eye Care, HDMI and DisplayPort

The ViewSonic OMNI™ VX2716 is a 27” gaming monitor that delivers incredible graphics and smooth gameplay at a great price point—perfect for beginners and casual, everyday gamers. Featuring stunning Full HD resolution along with quick refresh rates and response times, the VX2716 is packed with all the features you need for an incredible gaming experience. In addition, dual-integrated speakers deliver immersive stereo sound, while HDMI and DisplayPort offer versatile connectivity, making the monitor a great option for both work and play.

  • SEE THE DIFFERENCE: 27 Inch Full HD (1920x1080p) IPS gaming monitor with thin bezels
  • MAXIMIZED GAMEPLAY: 100Hz refresh rate 1ms (MPRT) response time for ultimate gaming experience
  • ULTRA-SMOOTH GAMING: AMD FreeSync technology enables fluid and tear-free gameplay
  • ENHANCED VIEWING COMFORT: Flicker-Free technology and Blue Light Filter for reduced eye fatigue 
  • FLEXIBLE CONNECTIVITY: The VX2716 supports laptops, PCs, Macs and more with laptops, PCs, and Macs with HDMI and DisplayPort inputs

React Instantly

This monitor has the right specs just for you. No compromises and great performance for everyday gaming includes a nimble IPS panel with 100Hz refresh rate, for ultra-smooth gameplay. In addition, a 1ms (MPRT) response time allows you to react quickly and game with precision.

AMD FreeSync Technology

AMD FreeSync™ enables smooth gameplay by synchronizing your GPU and monitor outputs, allowing games to be more immersive, and giving you an advantage over the competition.

Stunning HD Resolution

Enjoy a premium viewing experience with stunning Full HD resolution – almost twice as powerful as standard HD resolution.

Flexible Connectivity

Quick and flexible connectivity options include HDMI 1.4, DisplayPort and audio out. Wall mountable VESA 100x100mm compatibility adds additional convenience and versatility.

A More Comfortable Gaming Experience

An adjustable stand lets you tilt the screen for maximum comfort, while a blue light filter helps to alleviate eyestrain that comes with extended viewing periods – meaning you can outlast and out-game your opponents.

Unboxing the VX2716 27" Gaming Monitor

The ViewSonic OMNI™ VX2716 is a 27” gaming monitor that delivers incredible graphics and smooth gameplay at a great price point—perfect for beginners and casual, everyday gamers.

ViewSonic Gaming Monitors: OMNI vs. ELITE

ViewSonic gaming monitors are engineered to deliver best-in-class features for all types of gamers. The ViewSonic OMNI™ line of monitors are built for everyday gaming, while the ViewSonic ELITE™ line of monitors deliver professional-grade features for esports and competition.