StarTech.com conducts thorough compatibility and performance testing on all our products to ensure we are meeting or exceeding industry standards and providing high-quality products to our customers. Our local StarTech.com Technical Advisors have broad product expertise and work directly with StarTech.com Engineers to provide support for our customers both pre and post-sales.
This product is backed for life, including free lifetime 24/5 multi-lingual technical assistance.
The universal monitor power cord is built with 18 AWG wire and rated to carry 125V at 10A. It is constructed with fully molded strain relief connectors, ensuring a reliable and durable connection for your devices.
This replacement power cord features an IEC 320 C14 to NEMA 5-15R connector and is compatible with most monitors, PCs, scanners, and printers.
AC COMPUTER POWER CABLE: This 3ft (1m) 18AWG AC power extension cable with IEC 60320 C14 to NEMA 5-15R connectors is suitable for workstations/home offices | Indoor use only | Rated to carry 125V at 10A