Features

  • Supports 8K Video for Stunning Video Quality : Add an additional DisplayPort monitor to your setup easily. This DP 1.4 adapter supports monitors and projectors up to 4K @ 120Hz and 8K @ 30Hz. Backward compatible with 1080p @ 60Hz, this adapter can easily connect to legacy DisplayPort monitors as well. (The USB-C port on your device must support DisplayPort Alt Mode.)
  • Universally Compatible : Works with Windows 10 or later, macOS 11 or later and Chrome OS 44 or later.
  • Helps Future-proof Your Setup : Designed to work with the latest technology, this adapter works perfectly with USB-C, USB4, Thunderbolt 3 and Thunderbolt 4 devices.
  • Driverless Plug and Play : The adapter will run automatically when plugged in - no need for drivers or software downloads.
  • Compact Design : The small footprint of the adapter makes it easy to use and take on the go.
  • Premium Construction : Made with premium components and tested to meet and exceed Kensington's high standards, this adapter is built to last.
  • Two-Year Limited Warranty : Rest assured knowing you're covered by Kensington.