TravelMate Spin P4

ULTRA-LIGHT DURABILITY

Watch Video
The ultra-light Acer TravelMate Spin P4 adapts to your active work style. This 2-in-1 laptop comes configured with the latest Intel ® Core™ or AMD Ryzen™ PRO processors so that you can stay productive no matter where you are.

Designed for Mobile Professional

This convertible laptop's aluminum-magnesium body and 16:10 14-inch WUXGA (1920 X 1200) IPS anti-glare touchscreen display with pen are designed to give modern professionals a lightweight device that gets things done.

Powerful Performance

This laptop comes with a choice of Intel vPro® with 12th Gen Intel® Core™ i7 or AMD Ryzen™ 7 PRO processors1 while also offering features such as quick charging, PCIe v4.0 SSD storage, and an up to 14-hour battery life2.

Strong on Security

This Microsoft Secured-core PC delivers advanced security down to the firmware level. It also features discrete TPM 2.0, fingerprint reader, IR camera with privacy shutter, and support for Windows Hello secure login.

High Quality Video Conference

Improve the conferencing experience with four upward speakers featuring distortion-free sounds of DTS® Audio, a dual microphone array with AI-powered noise‑reduction technology, and a physical mute button.

Highly Refined User Experience

Experience a higher quality device with this built-for-work laptop's extra-large touchpad, stylus for note taking, and keyboard with quieter key presses, bigger keycaps, and a 1.55mm travel distance that feels great to use.

Built to Last Durability

Focus on your work without worrying about your device with military-grade (MIL-STD-810H) durability, scratch-resistant Corning Gorilla Glass display and touchpad, reinforced IO ports, and a spill-resistant keyboard.

Advanced Connectivity

This business laptop keeps hybrid workers connected while on the move or at work with 2x2 Wi-Fi 6E. The wide array of ports further increase productivity with two Type-C ports, a smart card reader1, and a microSD card reader.

Sustainable Design

Made from recycled materials to reduce harm to the earth, this EPEAT Gold compliant and TCO 9 certified eco-friendly laptop uses up to 34.5% post-consumer recycled plastic and 100% recycled packaging materials.

1 Specifications may vary depending on the model and region. All models subject to availability.
2 Battery life is measured under specific test settings and conditions pursuant to MobileMark 2018. Actual battery life may vary considerably by specifications, depending on product model, configuration, applications, power management settings, operating conditions, and features utilized. Performance variation also arises based on components in use, which includes but is not limited to the processor, RAM capacity, storage, display and resolution, etc.

Sale subject to Limited Warranty and Terms & Conditions agreement. All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Applicable taxes extra. Not responsible for pricing or other typographical errors.