The TCO-certified TravelMate P2 is the best value laptop for small business. This sustainable business companion contains ocean-bound plastic while combining the latest Intel
® Core™ processor with durability and security.
Something of Everything
This laptop features a 14” or 15.6" anti-glare display1 with a hinge that opens 180 degrees. Its large touchpad, numeric keypad2, and quiet keyboard with 1.55mm key travel distance further improves the user experience
Powerful Performance
Work from home with ease thanks to an Intel vPro® with 12th Gen Intel® Core™ i7 processor, PCIe v4.0 SSD storage, and up to 32 GB of DDR4 SODIMM memory.
Strong on Security
Secure your data and work without worry. This Microsoft Secured-Core PC features discrete TPM 2.0, fingerprint reader1, IR camera with privacy shutter, and support for Windows Hello secure login.
Optimized Video Conferencing
The webcam with HDR and TNR functions and a dual microphone array with AI-powered noise‑reduction technology delivers high image and voice quality in video calls. A physical mute button is handy to decrease interruptions.
Staying Connected
2x2 Wi-Fi 6 keeps you connected no matter the place. Increase productivity with a variety of ports, including a full-function Type-C Thunderbolt 4 port, smart card reader1, and microSD card reader.
Sustainable Design
This EPEAT Gold and TCO 9 certified small business laptop uses up to 18.62%3 post-consumer recycled plastic, an OceanGlass™ touchpad made from ocean-bound plastics, and 100% recycled packaging materials.
1 Specifications may vary depending on model and/or region.
2 Available on 15.6” models only.
3 15.6” model uses 18.62% PCR, 14” model uses 16% PCR.
All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Not responsible for pricing or other typographical or photographical errors or omissions. Pictures may differ from the offer.
Consumers have legal rights under applicable national legislation governing the sale of consumer goods and this warranty does not exclude, limit or suspend any such applicable rights.