ViewSonic X11-4K True 4K UHD Short Throw LED Projector with H/V Keystone, Corner Adjustments, WiFi, USB C Connectivity, Cinematic SuperColor for Smart Home Theater

Combining true 4K Ultra HD resolution with HDR/HLG support, advanced new generation LED technology, and smart capabilities within a portable design, the ViewSonic ® X11-4K projector delivers an immersive cinematic experience from anywhere in your home. With an easy carry handle, this projector can be moved from room to room and even outdoors for backyard parties. Setup is effortless with instant auto focus, H/V keystone and 4-corner adjustments. In addition, a short throw lens can deliver images up to 100” when the projector is placed just a few feet away from a wall or screen. No matter where you watch, images remain vivid and clear thanks to 2,400 lumens of brightness, 125% Rec.709 compatibility, and stunning 4K Ultra HD 3840 x 2160 resolution, while custom Harman Kardon speakers deliver incredible sound. Smart connectivity features add even more fun, including wireless screen mirroring from your phone, Bluetooth connectivity for flexible audio options, and USB-C for single-cable connection to a Nintendo ® Switch.

  • BIG SCREEN HOME THEATER: Immersive theater-like experience in 4K UHD (3840x2160) on a screen up to 200 inches in 2400 (LED) lumens 
  • LAMP-FREE PROJECTION: Solid-state LED technology with 30,000-hour lifespan consumes far less power than a typical LCD TV 
  • VIVID COLORS: 125% Rec. 709 color accuracy and HDR/HLG content support produces lifelike colors for a fuller, more immersive viewing experience 
  • PREMIUM AUDIO: Built-in Dual Harman Kardon Bluetooth speakers deliver room-filling audio 
  • EASY SETUP: 0.8x- 1x digital zoom, instant auto focus, vertical/horizontal keystone, and 4-corner adjustment for flexible setup 
  • FLEXIBLE CONNECTIVITY: Supports most media players, PCs, Macs, and mobile devices with input options such as Wi-Fi, HDMI, ethernet lan and USB-C 
  • INCLUDED IN THE BOX: X11-4K Projector, Power Cable, Remote Control, and a Quick Start Guide

True 4K Ultra HD Resolution

This projector delivers 8.3 million pixels and true 4K UHD 3840 x 2160 resolution. Enjoy stunning detail and images when viewing 4K movies, sports, games and content for the ultimate home entertainment experience.

Vivid Colors

ViewSonic’s Cinema SuperColor+ technology, and 125% Rec. 709 color accuracy, provides vivid and lifelike colors while HDR10 (High Dynamic Range) creates enhanced color and contrast ratios.

Advanced LED Light Source

This projector uses the latest solid-state LED technology that is both mercury-free and lamp-free, offering a greener, filter-free projector solution. The LED light source provides over 30,000 hours of usage* while consuming less than half the power of a typical LCD TV, thereby lowering your total cost of ownership.

*Lightsource lifespan may vary based on actual usage and other factors.


Instant Power On for Instant Entertainment

Tired of staring at a blank screen while waiting for the display to power on? We eliminated the typically slow projector start time—this projector can be turned on in an instant just like a TV.

Peace of Mind

ViewSonic offers one of the industry's best overall projector warranties with 3-year limited parts and labor, 1-year lamp, and first year free Express Exchange ® service* for an added value worth up to $150**.

*One year Express Exchange ® Service requires product registration. **Up to $150 added value over competitive models with 1-year warranty and based on extended warranties from manufacturers and not third party warranty providers.