Portable Laptop Stand + USB-A Hub

Ergonomic connectivity anywhere

Save space and support better posture while staying connected to your workspace essentials with the Targus® Portable Laptop Stand + Integrated USB-A Hub.

FEATURES

  • Easily connect multiple peripherals and power to a host laptop via a single cable
  • USB-C® 5 Gbps Alt. Mode 10-inch host cable supports PD pass-thru Fast Role Swap* up to 100W***
  • 4 x USB-A ports (5 Gbps) - 1 fast charging
  • 1 x USB-C Power Delivery 3.0 pass-thru port
  • Stand supports most laptop devices from 10–15.6-inches
  • Easily portable and foldable to 2.5” x 10”
  • 5 adjustable heights help reduce neck pain and allows for air flow for heat reduction
  • Made of high-quality, lightweight aluminum
  • Windows®, macOS®, iPadOS®, Chrome OS™ compatible

Overview

Maximize comfort and connectivity with the Targus® Portable Laptop Stand + Integrated USB-A Hub. Using your laptop’s USB-C® port, this stand adds 4 USB-A ports to your device making it easy to connect your favorite workspace accessories without the hassle of plugging and unplugging with every use. Unlike many typical hubs, this one supports up to 100W* PD pass-thru with Fast Role Swap**, so your laptop maintains its charge while you’re working.

With 5 adjustable height positions, this stand places your laptop at a comfortable viewing angle to help reduce glare, as well as neck and eye fatigue usually caused by bad working posture or improper ergonomics. Its durable, high-quality aluminum is lightweight and sturdy, and allows for high heat reduction to help prevent your laptop from overheating. Compact and foldable, the stand is easy to carry and store alongside your other work essentials.

* USB-C PD power adapter is not included.

Minimize Neck Fatigue and Eye Strain

Adjust the height of your laptop at 5 different angles to help place your device in an optimal position for daily work. Without using any tools, you can prop your laptop at eye level to help reduce neck fatigue and eye strain thus supporting a more comfortable, working posture. Plus, it allows for better air flow to help keep your laptop cooler.

An Organized Workspace

With its integrated hub, this stand adds 4 USB-A ports, so it’s simple to add the latest keyboard, external drive, or other accessories to customize your workspace experience, while keeping cables at bay.

Sturdy and Portable

The sturdy, high quality aluminum frame is lightweight and allows for efficient heat reduction for your laptop, while its non-slip pads on its top and base hold the stand and your laptop in place. Its foldable design makes it easy to pack up and carry wherever your workspace may be.